Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 13
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883911-MC9S08SH32CTGR
Ultra Librarian 3D Model Ultra Librarian MC9S08SH32CTGR CAD Model

Description

Product Overview: MC9S08SH32CTGR

The MC9S08SH32CTGR is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of applications requiring robust control and processing capabilities. This MCU is part of the S08 family, which is known for its low-power consumption and high efficiency, making it an ideal choice for portable and power-sensitive applications.

Key Features

  • Core: The device is built around a HCS08 core, which operates at a bus frequency of up to 40 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes equipped with 32KB of on-chip flash memory and 2KB of RAM, providing ample space for application code and data storage.
  • I/O Options: The MCU offers versatile input/output options with 25 GPIOs, enabling a wide range of peripheral connections and functionalities.
  • Timers: It includes multiple timing and control functions, such as an 8-channel 16-bit timer/pulse-width modulator (TPM) module, which is essential for precise event timing and waveform generation.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 8 channels allows for accurate analog signal measurement and conversion to digital form.
  • Communication Interfaces: The MC9S08SH32CTGR supports various communication protocols, including I2C, SPI, and SCI, making it highly adaptable to different communication requirements.
  • Supply Voltage: It operates within a supply voltage range of 3.0V to 5.5V, which is convenient for various electronic environments and battery-operated devices.
  • Package: The MCU is available in a 48-pin LQFP package, which is compact yet allows for easy integration into a PCB design.

Applications

The MC9S08SH32CTGR is suited for a diverse array of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and smart sensors. Its comprehensive feature set ensures that developers can implement complex algorithms and control systems while maintaining low power consumption and high reliability.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The MC9S08SH32CTGR is designed to meet or exceed the stringent requirements of the industrial and automotive markets, ensuring long-term reliability and performance under various conditions.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2500 $68.0000
38+ $3.4872 $132.5136
58+ $3.3781 $195.9298
80+ $3.2692 $261.5360
103+ $3.1603 $325.5109
137+ $2.8333 $388.1621
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,900 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention