EN
  • EN
  • DE
  • IT

MC9S08RG60CFG

Part No MC9S08RG60CFG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor S08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 39
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Family Part Number MC9S08RG60
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 754769-MC9S08RG60CFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08RG60CFG CAD Model

Description

The NXP MC9S08RG60CFG is a versatile and powerful microcontroller designed to cater to a wide range of embedded applications. This device is part of the MC9S08 family, which is renowned for its high level of integration, exceptional performance, and cost-effectiveness. The MC9S08RG60CFG is particularly suited for industrial control, automotive systems, home appliances, and consumer electronics, providing a reliable platform for designers to build upon.

Key Features

  • Core: S08 Central Processing Unit (CPU) operating at up to 40 MHz.
  • Memory: 60 KB of on-chip flash memory with a 100,000 write/erase cycles durability and 4 KB of RAM.
  • Digital I/O: Multiple general-purpose input/output (GPIO) pins for versatile interfacing options.
  • Timers: Includes an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and waveform generation.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels for analog signal processing.
  • Communication Interfaces: Equipped with I2C, SPI, and SCI serial communication modules for easy peripheral and network connectivity.
  • Operating Voltage: Supports a wide operating voltage range from 1.8V to 3.6V, accommodating various power supply configurations.
  • Temperature Range: Operable within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: Available in a 64-QFP (Quad Flat Package) form factor, which is ideal for space-constrained applications.

Advantages

The MC9S08RG60CFG is designed with an emphasis on ease of use and integration. Its rich set of peripherals and modules allows for significant reduction in external components, which not only saves board space but also reduces overall system costs. The device's flash memory technology enables in-circuit programming and re-programming, which is critical for rapid development and prototyping. Furthermore, the robust design and wide operating temperature range make it an excellent choice for applications requiring dependable performance under variable conditions.

Applications

With its comprehensive feature set and flexible interfacing capabilities, the MC9S08RG60CFG is an ideal microcontroller for a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Energy management systems
  • Medical devices

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess