EN
  • EN
  • DE

MC9S08RE16FJE

Part No MC9S08RE16FJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Part Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name MC9S0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883901-MC9S08RE16FJE
Ultra Librarian 3D Model Ultra Librarian MC9S08RE16FJE CAD Model

Description

Product Overview: NXP MC9S08RE16FJE

The NXP MC9S08RE16FJE is a robust and versatile 8-bit microcontroller that is part of the S08 family, designed to cater to a broad range of applications requiring efficient and low-power operation. It is equipped with a HCS08 core that operates at a maximum frequency of 40 MHz, providing a balance of speed and power consumption to meet the demands of embedded systems.

Key Features:

  • Memory: The device comes with 16 KB of on-chip flash memory, which is ideal for storing application code, and 1 KB of RAM, which is sufficient for handling data and variables in real-time operations.
  • Digital and Analog Peripherals: It includes a rich set of peripherals such as multiple-channel 12-bit analog-to-digital converters (ADCs), serial communication interfaces (SCI), and an inter-integrated circuit (I2C) bus, which facilitate interfacing with a wide array of sensors, actuators, and other ICs.
  • Timers: The MC9S08RE16FJE features an 8-channel timer/pulse-width modulator (TPM) that allows for precise timing and control for tasks such as motor control and waveform generation.
  • Package: It is available in a 32-pin LQFP package, which is suitable for space-constrained applications while still providing enough pins for necessary I/O connections.
  • Temperature Range: This microcontroller operates within an industrial temperature range of -40°C to +85°C, making it reliable for use in harsh environmental conditions.
  • Low Power Modes: Multiple low power modes are available, including stop and wait modes, which help to reduce power consumption during idle times.

Applications:

The MC9S08RE16FJE is an excellent choice for a variety of applications, such as industrial control systems, consumer electronics, automotive modules, and portable medical devices, where reliable operation and low power usage are critical. Its on-chip integration and comprehensive development support make it an attractive option for both simple and complex embedded tasks.

Development Support:

NXP provides extensive development support for the MC9S08RE16FJE, including software libraries, development boards, and a suite of development tools. This support helps to accelerate the design process and reduce time-to-market for products utilizing this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess