The NXP MC9S08RE16CFDER is a robust 8-bit microcontroller designed to cater to a wide range of applications that demand low power consumption and high performance. This microcontroller is part of the S08 family, which is well-known for its reliability and ease of use. The MC9S08RE16CFDER is particularly suitable for industrial control, consumer electronics, automotive systems, and smart sensors, among other uses.
Key Features
- CPU: 8-bit HCS08 Central Processing Unit (CPU), which provides a perfect balance between processing power and energy efficiency.
- Flash Memory: 16 KB of on-chip in-circuit programmable flash memory with fast access speed, allowing for efficient code execution and storage.
- RAM: 1 KB of Random Access Memory (RAM), enabling smooth operation and data manipulation.
- Speed: Up to 40 MHz bus frequency, ensuring quick processing capabilities for time-sensitive applications.
- Voltage Range: Wide-ranging operational voltage from 1.8V to 3.6V, making it versatile for various power supply conditions.
- Temperature Range: Operating temperature range from -40°C to 85°C, ensuring reliable performance under extreme environmental conditions.
- Peripherals: Includes multiple versatile peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), two Analog Comparators, Serial Communications Interface (SCI), and an Inter-Integrated Circuit (I2C) bus.
- Package: Available in a 20-pin QFN package, which is compact and suitable for space-constrained applications.
Advanced Integration
The MC9S08RE16CFDER integrates a range of features to reduce component count and development time. It includes an on-chip oscillator to minimize external components, a background debugging system for real-time debugging, and an internal watchdog timer to ensure system reliability.
Development Support
NXP provides comprehensive development support for the MC9S08RE16CFDER microcontroller with software libraries, development tools, and reference designs. This ensures a smooth development process from prototyping to final product deployment.
With its combination of performance, integration, and support, the NXP MC9S08RE16CFDER microcontroller is an excellent choice for designers looking to create sophisticated and power-efficient applications.