Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Product Status Active
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SCI
Peripherals LVD, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368727-MC9S08QL8CTJ
Ultra Librarian 3D Model Ultra Librarian MC9S08QL8CTJ CAD Model

Description

The NXP MC9S08QL8CTJ is a highly integrated, low-power microcontroller designed for a wide range of applications requiring efficient power management and robust performance in a compact package. This microcontroller is part of the S08 family and is built on NXP's HCS08 core, which is well-regarded for its high efficiency and ease of use.

Key Features:

  • Core: At the heart of the MC9S08QL8CTJ lies a 8-bit HCS08 central processing unit (CPU) which operates at a maximum frequency of 20 MHz, offering a balanced trade-off between processing power and power consumption.
  • Memory: The device comes equipped with 8 KB of on-chip flash memory, which provides ample space for program storage while ensuring fast access times. Additionally, it features 1 KB of RAM for efficient data handling and temporary storage.
  • Power Efficiency: Designed for low-power applications, the microcontroller supports multiple power-saving modes, including stop and wait modes, to minimize energy consumption when the device is idle or running at lower performance levels.
  • I/O Ports: The MC9S08QL8CTJ offers a versatile set of input/output options with up to 23 GPIO pins, allowing for flexible interfacing with peripherals and external devices.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels enables the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Timers: It includes an 8-bit modulo timer and a 2-channel, 16-bit timer/pulse width modulator (TPM) for precise event timing and pulse generation.
  • Communication Interfaces: For communication purposes, the device supports I2C and SCI (UART) protocols, facilitating serial data exchange with other microcontrollers, sensors, and peripheral devices.
  • Package: The MC9S08QL8CTJ is available in a 20-pin QFN package, which is ideal for space-constrained applications.

Applications:

The versatility of the MC9S08QL8CTJ makes it suitable for a broad spectrum of applications, including but not limited to consumer electronics, industrial control systems, automotive modules, and battery-powered devices. Its robust feature set ensures that designers can implement complex functionalities while maintaining low power consumption and a small form factor.

Conclusion:

The NXP MC9S08QL8CTJ microcontroller is a powerful and efficient solution for designers looking to optimize their embedded systems with a reliable and versatile MCU. With its rich set of features and low-power operation, it stands as an excellent choice for a multitude of applications that demand compactness without compromising on performance.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5293 $56.4688
39+ $2.8959 $112.9401
60+ $2.8054 $168.3240
83+ $2.7149 $225.3367
107+ $2.6244 $280.8108
143+ $2.3529 $336.4647
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention