Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete(EOL)
Type Differential
Number of Elements 1
Output Type Complementary, TTL
Supply Voltage - Operating ±4.5 V to 6.5 V
Voltage - Input Offset (Max) 5mV
Current - Input Bias (Max) 20μA
Current - Output (Typ) 20mA
Current - Quiescent (Max) 32mA
Propagation Delay (Max) 130ns
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 082739-LM360H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM360H CAD Model

Description

The LM360H is a high-performance product from the globally renowned technology company, Texas Instruments.

  • Response Time: 7ns
  • Supply Voltage Range: ±5V to ±15V
  • Input Offset Voltage: 2.5mV
  • Common-Mode Rejection Ratio (CMRR): 85dB
  • Package: Hermetic TO-99 package
  • Operating Temperature Range: -55°C to 125°C

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Maxim Integrated
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MAX919ESA+
Texas Instruments
IC COMPARATOR 2 GEN PUR 8SOIC
Need more? Email Us
ECAD model for LMC6772BIM/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842HYMT-T5
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1311 $57.8354
34+ $3.3897 $115.2498
52+ $3.2837 $170.7524
71+ $3.1779 $225.6309
92+ $3.0719 $282.6148
123+ $2.7541 $338.7543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,290 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention