EN
  • EN
  • DE

MC9S08QG4CPAE

Part No MC9S08QG4CPAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 4KB Flash 2.5V/3.3V 8-Pin PDIP Tube / IC MCU 8BIT 4KB FLASH 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 4
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 1074358-MC9S08QG4CPAE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC9S08QG4
Introduction Date April 27, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08QG4CPAE CAD Model

Description

NXP MC9S08QG4CPAE Microcontroller

The NXP MC9S08QG4CPAE microcontroller is a highly efficient, 8-bit MCU from the renowned S08 family, designed to deliver robust performance for a wide array of applications. This microcontroller is built upon a HCS08 core, which operates at a maximum frequency of 20 MHz, providing the perfect balance between processing power and energy consumption.

With 4KB of on-chip flash memory, the NXP MC9S08QG4CPAE offers ample space for application code storage, ensuring smooth and reliable operation. It also includes 256 Bytes of RAM which facilitates quick data processing and temporary data storage, enhancing the overall system responsiveness.

One of the key features of this microcontroller is its integrated 10-bit Analog-to-Digital Converter (ADC). This ADC allows for accurate measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks in embedded systems. The inclusion of multiple ADC channels provides versatility in handling several analog inputs simultaneously.

The MC9S08QG4CPAE is equipped with a variety of communication interfaces, including I2C and SCI (Serial Communication Interface), which enable easy connectivity with other microcontrollers, sensors, and peripheral devices. This connectivity is vital for complex applications that require communication between multiple systems.

Designed with power efficiency in mind, the microcontroller features several power-saving modes, such as stop and wait modes, which significantly reduce the power consumption when the MCU is idle or executing low-power tasks. This makes the NXP MC9S08QG4CPAE an excellent choice for battery-operated devices and applications that demand low power consumption for extended periods.

The device comes in a 16-pin TSSOP package, which not only saves space on the PCB but also allows for a compact design, suitable for space-constrained applications. The microcontroller's operating voltage range of 1.8V to 3.6V provides flexibility in power supply design and ensures compatibility with various electronic components.

Overall, the NXP MC9S08QG4CPAE microcontroller is a versatile and powerful solution for a broad spectrum of embedded applications, from consumer electronics to industrial control systems, where efficiency, reliability, and a small footprint are of paramount importance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5860 $60.9620
40+ $2.9425 $117.7000
61+ $2.8505 $173.8805
84+ $2.7586 $231.7224
109+ $2.6666 $290.6594
145+ $2.3908 $346.6660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess