EN
  • EN
  • DE

UT2312L-AE3-R

Part No UT2312L-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 20V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278410-UT2312L-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT2312L-AE3-R CAD Model

Description

The UT2312L-AE3-R is a P-Channel Power MOSFET manufactured by Unisonic Technologies Co., Ltd. (UTC). It is designed for load switching and power management applications, featuring low on-resistance and fast switching speeds.

Applications:

  • Load Switching: Efficiently switches power to various loads in electronic systems.
  • Power Management: Used in power management circuits for voltage regulation and control.
  • DC-DC Converters: Implemented as a switching element in DC-DC converters.
  • Battery Management Systems: Utilized in battery charging and discharging circuits.
  • Motor Control: Suitable for controlling small DC motors.

Features:

  • P-Channel MOSFET: Offers simplified gate drive compared to N-channel MOSFETs in some configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Surface Mount Package: Facilitates easy PCB assembly.
  • Lead-Free: Compliant with RoHS standards.
  • Low Gate Charge: Reduces gate drive power requirements.

Benefits:

  • Improved Efficiency: The low on-resistance leads to reduced power dissipation and higher efficiency.
  • Compact Design: The surface mount package enables compact and space-saving designs.
  • Simplified Gate Drive: The P-channel configuration can simplify gate drive circuitry.
  • Environmentally Friendly: Lead-free construction meets environmental regulations.
  • Reduced Power Consumption: Low gate charge lowers gate drive power requirements.

Additional Details:

The UT2312L-AE3-R typically comes in a SOT-23 or similar surface mount package. Consult the official datasheet for detailed specifications, including drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)) at different gate-source voltages. The datasheet will also provide information on thermal resistance, gate charge, and switching times. Proper thermal management is essential to ensure reliable operation, especially at higher drain currents. Pay close attention to the gate threshold voltage (VGS(th)) when designing the gate drive circuit. It's crucial to stay within the Absolute Maximum Ratings specified in the datasheet to prevent damage to the MOSFET. Soldering recommendations and handling precautions are also available in the datasheet. Always refer to the official UTC datasheet for the most accurate and up-to-date information regarding this component. Ensure the application requirements for voltage and current are within the device's ratings. Using the correct gate resistor value is also important to optimize switching performance.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Spansion
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess