Product Overview: NXP MC9S08QG4CDNE
The NXP MC9S08QG4CDNE is a highly integrated microcontroller designed for cost-sensitive applications requiring low-power consumption and high performance. This microcontroller is part of the MC9S08 series, which is renowned for its user-friendly features and robust design, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
Key Features
- CPU: 8-bit S08 central processing unit, up to 20 MHz HCS08 core with a maximum bus frequency of 10 MHz.
- Flash Memory: 4 KB on-chip flash memory, providing ample space for application code and data storage with read/write cycles that enhance the product's lifespan and reliability.
- RAM: 256 bytes of on-chip random access memory (RAM) for efficient data handling and processing.
- I/O Ports: Multiple general-purpose input/output (GPIO) ports for versatile interfacing with peripherals and external devices.
- Timers: Integrated 8-bit and 16-bit timers, including an enhanced timer/pulse width modulator (TPM) module for precise event timing and waveform generation.
- Analog-to-Digital Converter (ADC): On-chip 10-bit ADC with multiple channels, enabling accurate analog signal measurement and conversion.
- Communication Interfaces: Built-in serial communication interface (SCI) and serial peripheral interface (SPI) for robust serial data exchange.
- Power Management: Low-power design with multiple power-saving modes, including stop and wait modes, to optimize energy consumption for battery-powered applications.
- Package: Available in a space-saving 16-pin SOIC package, suitable for compact PCB designs.
- Operating Voltage: Wide range operating voltage from 1.8V to 3.6V, accommodating various power supply configurations.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
Applications
The MC9S08QG4CDNE microcontroller is versatile in its applications, including but not limited to:
- Consumer electronics
- Automotive control systems
- Industrial automation
- Portable medical devices
- Smart sensors and instrumentation
With its robust architecture, comprehensive feature set, and low-power operation, the NXP MC9S08QG4CDNE is an excellent choice for designers seeking a reliable and cost-effective microcontroller solution.