EN
  • EN
  • DE

74LVC2G74YEAR

Part No 74LVC2G74YEAR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0233
Reference case WCSP-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 736633-74LVC2G74YEAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G74YEAR CAD Model

Description

Product Overview: Texas Instruments 74LVC2G74YEAR

The Texas Instruments 74LVC2G74YEAR is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit (IC) from the 74LVC family. This advanced technology device is designed for use in a wide range of applications requiring the storage or management of binary data. With its low-voltage operation and high-speed interface, the 74LVC2G74YEAR is particularly suitable for systems that require low power consumption without sacrificing performance.

Key Features

  • Low Voltage Operation: The 74LVC2G74YEAR operates at a voltage range of 1.65V to 5.5V, making it compatible with TTL levels and ideal for battery-operated applications.
  • High-Speed Performance: This device supports high-frequency clock input, ensuring fast data processing and reliable performance in demanding applications.
  • Individual Data Inputs: Each flip-flop has its own independent data input, clock input, and reset input, providing flexibility and precise control over data storage and retrieval.
  • Low Power Consumption: The IC is designed for low power dissipation, with a typical ICC of only 10 μA (max) when disabled.
  • Output Drive Capability: The 74LVC2G74YEAR can drive up to 40 mA at the output, allowing for direct driving of LEDs or other low-power devices.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, ensuring robustness and longevity in harsh environments.

Applications

The versatility of the 74LVC2G74YEAR makes it a prime choice for various digital applications, including:

  • Memory registers
  • Control registers
  • Data storage and transfer systems
  • Counters and dividers
  • Relay and solenoid control systems

Package and Quality

The 74LVC2G74YEAR comes in a space-saving 8-pin DSBGA package, ideal for compact designs where board space is at a premium. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency across various environmental conditions.

In conclusion, the Texas Instruments 74LVC2G74YEAR flip-flop IC is an excellent choice for designers looking for a reliable, low-power, and high-speed solution for their digital logic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4642 $51.0620
265+ $0.3809 $100.9385
410+ $0.3690 $151.2900
565+ $0.3571 $201.7615
725+ $0.3452 $250.2700
970+ $0.3095 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess