EN
  • EN
  • DE

MC9S08QE8CPG

Part No MC9S08QE8CPG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 8KB Flash 2.5V/3.3V 16-Pin PDIP Tube / IC MCU 8BIT 8KB FLASH 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 12
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 788140-MC9S08QE8CPG
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08QE8
Introduction Date January 22, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08QE8CPG CAD Model

Description

NXP MC9S08QE8CPG Microcontroller

The NXP MC9S08QE8CPG is a highly integrated microcontroller designed for embedded systems requiring low power consumption, compact design, and robust processing capabilities. This microcontroller is part of the S08 family, known for its efficiency and reliability in a wide range of applications, including industrial control, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

At the heart of the MC9S08QE8CPG is an 8-bit S08 central processing unit (CPU) that operates at up to 20 MHz. This processor is supported by 8KB of on-chip flash memory, which provides ample space for application code storage, and 512 bytes of RAM, facilitating efficient data manipulation and temporary storage during operation.

The device is equipped with a multitude of features to enhance its functionality and ease of use. Among these features are:

  • Multiple Communication Interfaces: It includes an I2C bus module, an SPI module, and a serial communications interface (SCI), enabling easy connectivity with peripheral devices and other microcontrollers.
  • Robust Analog Capabilities: The MC9S08QE8CPG comes with an 8-channel, 10-bit analog-to-digital converter (ADC), which allows it to interface with analog sensors and convert their signals into digital data for processing.
  • Flexible Timer Modules: It contains two 2-channel timer/pulse-width modulator (TPM) modules that support a wide range of timing and pulse-width modulation functions, essential for tasks such as motor control and waveform generation.
  • Enhanced System Protection: Integrated features such as a watchdog timer, low-voltage detection, and loss-of-clock detection circuits help ensure reliable operation under various conditions.
  • Efficient Power Management: The microcontroller supports multiple power-saving modes, including stop and wait modes, which are critical for battery-operated devices requiring long operational lifetimes.

The MC9S08QE8CPG is housed in a 16-pin DIP (Dual In-line Package) making it suitable for breadboard prototyping and small-scale production. Its operating temperature range from -40°C to +85°C ensures that it can withstand harsh environments and maintain performance across a broad spectrum of operating conditions.

With its combination of performance, integrated features, and compact form factor, the NXP MC9S08QE8CPG microcontroller is an excellent choice for designers looking to create efficient, reliable, and cost-effective embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess