EN
  • EN
  • DE
  • IT

MC9S08QE8CFM

Part No MC9S08QE8CFM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 8KB Flash 2.5V/3.3V 32-Pin QFN EP Tray / IC MCU 8BIT 8KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (4x4)
Win Source Part Number 788139-MC9S08QE8CFM
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08QE8
Introduction Date October 28, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08QE8CFM CAD Model

Description

Product Overview: NXP MC9S08QE8CFM

The NXP MC9S08QE8CFM is a powerful and versatile 8-bit microcontroller that is part of the Flexis QE family of microcontrollers. This product is designed to deliver a high level of integration and performance for a wide range of applications, from industrial control systems to consumer electronics. With its advanced features and robust design, the MC9S08QE8CFM is a prime choice for developers looking for a reliable microcontroller with a rich set of peripherals.

Key Features:

  • Core: The device is built around a high-performance HCS08 central processing unit (CPU) that can operate at speeds of up to 20 MHz.
  • Memory: It boasts 8KB of on-chip flash memory, which is ideal for storing firmware and applications, and 512 Bytes of RAM for efficient data processing.
  • Digital and Analog Peripherals: The microcontroller includes a variety of peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), two Analog Comparators (ACMP), a Serial Communications Interface (SCI), and an Inter-Integrated Circuit (I2C) bus.
  • Timers: For timing and control operations, the MC9S08QE8CFM is equipped with one 8-bit and two 16-bit timers, which are essential for tasks that require precise timing such as PWM generation and event counting.
  • Power Efficiency: It features a range of power-saving modes, including stop and wait modes, making it suitable for battery-powered and power-sensitive applications.
  • Package: The microcontroller is available in a 32-pin QFN package, providing a compact footprint for space-constrained applications.

Applications:

The MC9S08QE8CFM microcontroller is an excellent choice for a myriad of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Home automation
  • Medical devices

With its robust feature set and flexible IO options, the NXP MC9S08QE8CFM is well-suited to meet the demands of sophisticated embedded systems, providing developers with a scalable and cost-effective solution.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess