EN
  • EN
  • DE

74HCT670D,653

Part No 74HCT670D,653
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC 4X4 REGISTER FILE 3ST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Register File
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 4
Function Universal
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765534-74HCT670D,653
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT670D,653 CAD Model

Description

Product Overview: 74HCT670D,653

The 74HCT670D,653 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC is part of the 74HCT series, which is compatible with TTL levels and designed to operate at the same speed as CMOS 74HC logic but with the added benefit of high noise immunity and the ability to drive 10 LSTTL loads.

Key Features

  • Logic Type: Register File
  • Number of Registers: 4
  • Bits per Register: 4
  • Output Type: Tri-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Case Style: SOIC
  • No. of Pins: 16
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to +125°C

Functional Description

The 74HCT670D,653 is a register file circuit that contains four 4-bit registers. Each register in this IC can be written to or read from via a 4-bit data bus. The access to each register is controlled by address inputs and a write-enable signal. Additionally, the outputs of the registers can be placed in a high-impedance state, allowing for bidirectional data flow in applications involving bus-oriented systems.

Applications

With its versatile configuration, the 74HCT670D,653 is suitable for a wide range of applications. It is particularly useful in situations where temporary data storage is required. Some common applications include:

  • Buffer registers
  • Working registers for microprocessors
  • Control registers
  • Storage of digital signals
  • Implementation in bus-oriented systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74HCT670D,653 is no exception, and it is built to meet the stringent requirements of industrial and commercial applications. With its wide operating temperature range and robust packaging, this IC ensures stable performance in even the most demanding environments.

Overall, the 74HCT670D,653 from NXP Semiconductors is an excellent choice for designers looking for a reliable and flexible register file solution to incorporate into their digital systems.

You May Also Be Interested in

Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess