EN
  • EN
  • DE

MC9S08QE4CWL

Part No MC9S08QE4CWL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Taking the lead in low power | IC MCU 8BIT 4KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 22
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MC9S08QE4
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1220500-MC9S08QE4CWL
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QE4CWL CAD Model

Description

The NXP MC9S08QE4CWL is a highly sophisticated 8-bit microcontroller that belongs to the HCS08 family of microcontrollers. Designed with versatility and efficiency in mind, this microcontroller is ideal for a wide range of applications, particularly those requiring low power consumption and high performance in a compact form factor.

At the heart of the MC9S08QE4CWL lies a powerful HCS08 core that operates at a maximum frequency of up to 20 MHz. This core is supported by 4KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, the microcontroller comes with 256 bytes of RAM, which provides sufficient space for data manipulation and temporary storage during operation.

One of the standout features of the MC9S08QE4CWL is its low-power design, which includes multiple power-saving modes such as stop and wait modes. These modes allow for significant energy conservation, making the microcontroller an excellent choice for battery-operated devices or energy-sensitive applications.

The device boasts a rich set of peripherals that enhance its functionality. These include an 8-channel 10-bit analog-to-digital converter (ADC), which allows the microcontroller to interface with analog sensors and convert their readings into digital values for processing. Additionally, it comes with a Serial Communications Interface (SCI), which facilitates serial communication with other devices, and an Inter-Integrated Circuit (I2C) bus for multi-master communication.

For design flexibility, the MC9S08QE4CWL is equipped with up to 20 general-purpose input/output (GPIO) pins. These pins can be programmed to interface with external devices, such as LEDs, switches, and other digital sensors, providing a versatile platform for embedded system development.

Security and reliability are also key considerations in the design of this microcontroller. It features a watchdog timer to prevent system lock-ups and a clock monitor to ensure that the system clock is functioning correctly.

Overall, the NXP MC9S08QE4CWL is a robust and cost-effective solution for developers looking to create sophisticated applications with stringent power and space requirements. Its integration of advanced features in a small package makes it a go-to choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess