EN
  • EN
  • DE

MC9S08QE32CLD

Part No MC9S08QE32CLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-Bit HCS08 Central Processor Unit (CPU) | IC MCU 8BIT 32KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 50MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Family Part Number MC9S08QE32
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220499-MC9S08QE32CLD
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QE32CLD CAD Model

Description

Product Overview: MC9S08QE32CLD

The MC9S08QE32CLD is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to offer a robust set of features for a wide range of applications. This 8-bit MCU is part of the S08 family, which is well-known for its efficiency, reliability, and ease of use. The MC9S08QE32CLD is built on a HCS08 core, which operates at a maximum frequency of 50 MHz and is equipped with 32KB of on-chip flash memory.

One of the standout features of the MC9S08QE32CLD is its rich set of peripherals, which include an 8-channel 10-bit analog-to-digital converter (ADC), two analog comparators, and a Serial Communications Interface (SCI) that facilitates serial communication protocols such as RS-232 and RS-485. Additionally, it offers an Inter-Integrated Circuit (I2C) bus interface, which is essential for connecting to other I2C compatible devices.

The MCU also provides an 8-channel Timer/Pulse Width Modulator (TPM) module, which is highly useful for precise timing operations, PWM generation, and motor control applications. The device has a versatile 32-pin LQFP (Low Profile Quad Flat Package) that allows for compact board designs and is suitable for space-constrained applications.

For enhanced system protection, the MC9S08QE32CLD incorporates a watchdog timer, low-voltage detection with reset, and loss of clock detection with reset. These features ensure stable operation under varying voltage conditions and help to safeguard the system against unexpected failures.

With its integrated flash memory, the MC9S08QE32CLD supports in-circuit programming and debugging via a background debugging system (BDS), which simplifies the development process and accelerates time-to-market. The MCU's flash memory also ensures long-term data retention and rapid execution of code, which is critical for real-time applications.

In summary, the MC9S08QE32CLD from NXP Semiconductors is an ideal solution for designers looking for a compact, feature-rich, and reliable microcontroller for their embedded systems. Whether it's for industrial control, consumer electronics, automotive, or IoT applications, this MCU offers the performance and versatility needed to meet the demands of modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4935 $52.4675
12+ $8.6101 $103.3212
18+ $8.3410 $150.1380
25+ $8.0719 $201.7975
33+ $7.8029 $257.4957
43+ $6.9957 $300.8151
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,488 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess