EN
  • EN
  • DE

MC9S08QE128CLH

Part No MC9S08QE128CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-Bit HCS08 Central Processor Unit | IC MCU 8BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 50MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 22x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MC9S08QE128
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220494-MC9S08QE128CLH
Manufacturer Homepage www.freescale.com
Family Name MC908
Introduction Date November 22, 2007
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QE128CLH CAD Model

Description

NXP MC9S08QE128CLH Microcontroller

The NXP MC9S08QE128CLH is a highly integrated microcontroller designed for embedded systems requiring low power consumption, high performance, and versatile I/O capabilities. As part of the Flexis QE series of controllers, it bridges the gap between 8-bit and 32-bit platforms, offering a cost-effective solution with robust feature sets tailored for a wide range of applications.

At the heart of the MC9S08QE128CLH lies an 8-bit HCS08 central processing unit (CPU) with a maximum CPU frequency of 50 MHz, providing a solid balance between processing power and energy efficiency. The device boasts 128KB of on-chip flash memory, which is ample space for storing application code, and 8KB of RAM for efficient data handling and processing.

This microcontroller features an array of peripherals that enhance its functionality in complex embedded systems. Key peripherals include an 8-channel 10-bit Analog-to-Digital Converter (ADC) that allows for accurate sensor data acquisition, two Analog Comparators for real-time signal comparison, and a rich set of communication interfaces such as I2C, SPI, and SCI (UART), facilitating easy data exchange with other components or systems.

With its two 16-bit Timer/PWM modules, the MC9S08QE128CLH can manage time-sensitive tasks and control actuators with precision. Additionally, the device supports up to 70 GPIO (General Purpose Input/Output) pins, giving designers the flexibility to connect a wide range of external devices and create complex control systems.

Embedded security features such as a watchdog timer and a cyclic redundancy check (CRC) module help ensure system reliability and data integrity. The microcontroller also includes a Background Debug Module (BDM) that provides robust development support for debugging and programming tasks.

Designed for operation within the industrial temperature range of -40°C to +85°C, the MC9S08QE128CLH is housed in a 64-pin LQFP (Low Profile Quad Flat Package), making it suitable for space-constrained applications. Its low-power design and comprehensive feature set make it an excellent choice for industrial control, automotive systems, home automation, consumer electronics, and many other embedded applications.

Overall, the NXP MC9S08QE128CLH microcontroller is a versatile and reliable component that offers a perfect blend of performance, power efficiency, and integration for today's sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7854 $64.7124
14+ $8.8496 $123.8944
21+ $8.5731 $180.0351
28+ $8.2965 $232.3020
37+ $8.0200 $296.7400
49+ $7.1903 $352.3247
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,813 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess