EN
  • EN
  • DE

MC9S08QD4MPC

Part No MC9S08QD4MPC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 4KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 16MHz
Peripherals LVD, POR, PWM, WDT
The number of I/O 4
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MC9S08QD4
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 1220489-MC9S08QD4MPC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08QD4MPC CAD Model

Description

The NXP MC9S08QD4MPC microcontroller is a highly-integrated, low-power, cost-effective solution designed for a wide range of applications. This 8-bit microcontroller from the S08 family is built on NXP's high-performance HCS08 core, which operates at a maximum frequency of 20 MHz. It is perfect for applications requiring complex control and accurate sensor readings in consumer electronics, automotive, industrial control, and more.

Key Features:

  • Core: 8-bit HCS08 CPU
  • Operating Frequency: Up to 20 MHz
  • Flash Memory: 4KB, allowing ample space for application code
  • RAM: 256 Bytes, providing efficient data storage for runtime operations
  • I/O Pins: 16 general-purpose input/output pins for versatile connectivity options
  • Timers: Two 16-bit timers with selectable input capture, output compare, and PWM capability
  • Analog-to-Digital Converter: 8-channel 10-bit ADC for precise analog signal measurement
  • Voltage Range: 1.8V to 3.6V operation, suitable for battery-powered and portable applications
  • Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme conditions
  • Package: 16-pin DIP (Dual Inline Package) for easy integration into a variety of circuit designs
  • Communication Interfaces: Includes I²C, SCI (UART), and SPI for full-duplex communication with peripherals

Applications:

The MC9S08QD4MPC is versatile enough to be used in multiple domains, including but not limited to:

  • Consumer Electronics
  • Automotive Control Systems
  • Industrial Automation
  • Smart Sensors
  • Home Automation
  • Personal Health Devices

With its robust feature set and flexible I/O options, the NXP MC9S08QD4MPC microcontroller is an excellent choice for designers looking to optimize their product's performance while managing power consumption and cost.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9305 $57.9150
75+ $1.5841 $118.8075
115+ $1.5345 $176.4675
160+ $1.4850 $237.6000
205+ $1.4356 $294.2980
270+ $1.2871 $347.5170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess