EN
  • EN
  • DE
  • IT

MC9S08QB4CTG

Part No MC9S08QB4CTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 4KB Flash 2.5V/3.3V 16-Pin TSSOP Tube / IC MCU 8BIT 4KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LIN, SCI
Peripherals LVD, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 788133-MC9S08QB4CTG
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08QB4
Introduction Date November 25, 2008
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08QB4CTG CAD Model

Description

The NXP MC9S08QB4CTG is a highly integrated microcontroller designed for cost-sensitive applications that require low-power consumption and high performance. Based on the HCS08 core, this 8-bit microcontroller operates at a maximum frequency of 20 MHz and is part of NXP's S08 family, known for their robustness and ease of use.

Key Features:

  • CPU: 8-bit HCS08 CPU core with up to 20 MHz bus frequency.
  • Flash Memory: 4 KB on-chip flash memory, offering durability and fast access times.
  • RAM: 256 Bytes of on-chip RAM, enabling efficient data storage and manipulation.
  • GPIO: Multiple general-purpose input/output pins for versatile peripheral control.
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels for accurate analog signal measurement.
  • Timers: Integrated 8-bit and 16-bit timers for precise event timing and pulse width modulation (PWM) capabilities.
  • Communication: I2C and SCI (UART) serial communication modules for interfacing with various peripherals and devices.
  • Power Management: Wide range of low-power modes including stop and wait modes for energy efficiency.
  • Package: 16-pin TSSOP package, ideal for space-constrained applications.
  • Temperature Range: Industrial operational temperature range from -40°C to +85°C.
  • Voltage Range: 1.8V to 3.6V operating voltage range, accommodating various power supply scenarios.

Applications:

The MC9S08QB4CTG microcontroller is suitable for a broad range of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Automotive systems
  • Battery-powered devices
  • Home and building automation

With its blend of performance, low power consumption, and a comprehensive set of peripherals, the NXP MC9S08QB4CTG microcontroller is an excellent choice for designers looking to optimize their embedded systems while keeping costs in check.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1507 $51.6168
57+ $1.7647 $100.5879
88+ $1.7096 $150.4448
121+ $1.6544 $200.1824
157+ $1.5993 $251.0901
210+ $1.4338 $301.0980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess