EN
  • EN
  • DE
  • IT

MC9S08PT8VTJ

Part No MC9S08PT8VTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813509-MC9S08PT8VTJ
Ultra Librarian 3D Model Ultra Librarian MC9S08PT8VTJ CAD Model

Description

NXP MC9S08PT8VTJ Microcontroller

The NXP MC9S08PT8VTJ is a versatile and powerful microcontroller that is part of the S08 family of 8-bit MCUs. Designed to cater to a wide range of applications, this microcontroller combines high performance with low power consumption, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features:

  • Core: The MC9S08PT8VTJ is built around a high-performance HCS08 core that operates at a maximum frequency of 20 MHz. This core is capable of delivering up to 20 MIPS (Million Instructions Per Second), providing the computational power needed for complex tasks.
  • Memory: It comes equipped with 8KB of on-chip flash memory and 1KB of RAM, which is sufficient for small to medium-sized applications. The flash memory is highly reliable and supports in-circuit programming, making it easy to update firmware.
  • I/O Options: A variety of input/output options are available, including multiple general-purpose I/O pins, which can be used for interfacing with sensors, actuators, and other peripherals.
  • Analog Features: The microcontroller includes an analog-to-digital converter (ADC) with multiple channels, enabling it to interface with analog sensors and convert their readings into digital values for processing.
  • Timers: Integrated timers support a range of functions such as PWM (Pulse Width Modulation) for motor control and precise timing operations for event measurement and system timing tasks.
  • Communication Interfaces: To facilitate communication with other devices, the MC9S08PT8VTJ supports various serial communication interfaces like I2C, SPI, and UART.
  • Package: The device is available in a compact 20-pin TSSOP package, which is suitable for space-constrained applications.
  • Power Efficiency: This MCU features low-power modes, including stop and wait modes, which are essential for battery-powered and energy-sensitive applications.

The NXP MC9S08PT8VTJ is a robust microcontroller with a rich set of features that enable developers to create sophisticated systems in a cost-effective manner. Its ease of use, combined with NXP's support and development tools, make it a go-to choice for engineers looking for a reliable 8-bit microcontroller solution.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess