EN
  • EN
  • DE

FB2012-06N2R4M/LF

Part No FB2012-06N2R4M/LF
Manufacturer ACX
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ACX
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823165-FB2012-06N2R4M/LF
Ultra Librarian 3D Model Ultra Librarian FB2012-06N2R4M/LF CAD Model

Description

The FB2012-06N2R4M/LF is a ferrite bead manufactured by ACX. Ferrite beads are passive electronic components used to suppress high-frequency noise in electronic circuits. They act as filters, attenuating unwanted signals while allowing DC or low-frequency signals to pass through with minimal impedance.

Applications

  • Power supply lines
  • Data lines (USB, HDMI, etc.)
  • Audio circuits
  • RF circuits
  • Any circuit susceptible to high-frequency noise

Features

  • Compact 0805 size (2.0mm x 1.2mm)
  • High impedance at high frequencies
  • Low DC resistance
  • Surface mount design
  • Lead-free construction

Benefits

  • Effectively suppresses high-frequency noise
  • Minimizes signal distortion
  • Reduces electromagnetic interference (EMI)
  • Easy to integrate into circuit boards
  • Meets environmental regulations

Additional Details

The "2R4" in the part number indicates an impedance of 2.4 ohms at a specified frequency (typically 100 MHz). It's crucial to consult the datasheet to determine the impedance characteristics over a range of frequencies. The LF suffix indicates that the component is lead-free and RoHS compliant. Ferrite beads are chosen based on their impedance characteristics and the frequency range of the noise they are intended to suppress. Proper selection ensures effective noise filtering without affecting the desired signal. Always refer to the official datasheet for precise electrical characteristics, mechanical dimensions, and recommended soldering profiles.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess