EN
  • EN
  • DE

MC9S08PL8SCTG

Part No MC9S08PL8SCTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 16TSSOP / S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SCI, UART/USART
Peripherals LVD, POR, PWM
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-MC9S08PL8SCTG,935394884574
Standard Package 96
Win Source Part Number 988125-MC9S08PL8SCTG
Ultra Librarian 3D Model Ultra Librarian MC9S08PL8SCTG CAD Model

Description

NXP MC9S08PL8SCTG Microcontroller

The NXP MC9S08PL8SCTG is a versatile and powerful 8-bit microcontroller that is part of the S08 product family. This component is designed to cater to a wide range of applications, from automotive systems to industrial controls, and consumer electronics. It offers a perfect blend of energy efficiency, robust performance, and cost-effectiveness, making it a preferred choice for designers and engineers.

Key features of the NXP MC9S08PL8SCTG include:

  • CPU: At the heart of the microcontroller is an S08 core that can run at a maximum frequency of 20 MHz, delivering the processing power necessary for complex tasks without compromising on power consumption.
  • Memory: The device comes equipped with 8 KB of flash memory, which provides ample space for application code and data storage. Additionally, it includes 512 Bytes of RAM for efficient data handling and processing.
  • Timers: Multiple integrated timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, provide sophisticated timing and control capabilities for a variety of applications.
  • Analog-to-Digital Converter (ADC): An onboard 12-bit ADC allows for precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The microcontroller supports various serial communication interfaces, including I2C, SPI, and SCI, enabling easy connectivity with peripheral devices and other microcontrollers.
  • I/O Ports: With numerous general-purpose input/output (GPIO) ports, the MC9S08PL8SCTG provides flexible interface options for connecting to switches, LEDs, and other digital devices.
  • Package: The component is available in a 16-pin TSSOP package, which is suitable for space-constrained applications while still offering sufficient connection points for peripheral devices.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Power Saving Modes: To enhance energy efficiency, the microcontroller includes multiple power-saving modes, allowing for reduced power consumption during idle periods.

The NXP MC9S08PL8SCTG microcontroller is designed with a focus on ease of use and integration. Its rich set of features and peripherals, along with the support for NXP's CodeWarrior development tools, makes it an excellent choice for a wide array of embedded system applications. Whether you are developing automotive electronics, building smart sensors, or crafting consumer devices, the MC9S08PL8SCTG offers a reliable and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess