EN
  • EN
  • DE

MC9S08PA8VTJ

Part No MC9S08PA8VTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
The number of I/O 18
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 711148-MC9S08PA8VTJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08PA8VTJ CAD Model

Description

Product Overview: NXP MC9S08PA8VTJ

The NXP MC9S08PA8VTJ is a versatile 8-bit microcontroller designed to cater to a wide range of embedded applications. This powerful MCU is part of the S08 family, known for their robustness, low power consumption, and high-performance capabilities. The MC9S08PA8VTJ is particularly suitable for industrial control, consumer electronics, automotive systems, and IoT devices, offering a balanced mix of memory, peripherals, and features to meet the demands of complex and power-sensitive tasks.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit, with a maximum CPU frequency of 20 MHz, providing swift and efficient processing capabilities for a variety of applications.
  • Flash Memory: 8KB of on-chip flash memory, enabling robust program storage and space for complex applications without the need for external memory components.
  • RAM: 512 Bytes of Random Access Memory (RAM), offering enough space for variable storage and efficient data handling.
  • GPIO: Multiple General-Purpose Input/Output (GPIO) pins, providing versatile interfacing options with other circuit components and external devices.
  • Peripherals: Includes a rich set of integrated peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), a Serial Communications Interface (SCI), an Inter-Integrated Circuit (I2C) bus, and a Timer/PWM module, enhancing the MCU's functionality and reducing the need for additional components.
  • Operating Voltage: Supports a wide range of supply voltages from 1.8V to 5.5V, making it suitable for battery-operated and power-conscious designs.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 105°C, ensuring reliability and performance under harsh conditions.
  • Packaging: Available in a compact 20-pin TSSOP package, optimizing board space and allowing for smaller, more integrated designs.

Applications:

The MC9S08PA8VTJ is engineered to be a flexible and cost-effective solution for a multitude of applications. Its robust feature set makes it ideal for:

  • Home and building automation systems
  • Automotive control units
  • Consumer electronics
  • Portable medical devices
  • Industrial control systems
  • Smart sensors and IoT devices

With its integration capabilities and efficient operation, the NXP MC9S08PA8VTJ stands as a smart choice for designers looking to develop advanced, yet power-conscious, applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1115 $63.3450
70+ $1.7325 $121.2750
105+ $1.6784 $176.2320
145+ $1.6243 $235.5235
185+ $1.5701 $290.4685
250+ $1.4077 $351.9250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess