Product Overview: DS90UB941ASRTDRQ1
The DS90UB941ASRTDRQ1 is a high-performance automotive serializer from Texas Instruments designed to meet the rigorous demands of modern vehicle infotainment and driver assistance systems. This innovative component is part of TI's FPD-Link III family, providing a reliable and robust interface for high-speed video and data communication.
Key Features
- High-Speed Data Transmission: Supports high bandwidth with a maximum data rate of 12 Gbps, enabling the transmission of uncompressed video and data.
- FPD-Link III Interface: Utilizes the FPD-Link III interface, which simplifies design and reduces system complexity by minimizing the number of wires required for connecting components.
- Automotive Grade: Designed to meet the AEC-Q100 Grade 2 qualification, ensuring operation in harsh automotive environments with temperatures ranging from -40°C to +105°C.
- Advanced Diagnostics: Comes with built-in diagnostics and safety features, such as CRC checksums and error detection, to ensure data integrity and reliable operation.
- Backward Compatibility: Compatible with a wide range of existing FPD-Link devices, providing a seamless upgrade path and design scalability.
Applications
The DS90UB941ASRTDRQ1 is ideal for a variety of automotive applications, including:
- Advanced Driver Assistance Systems (ADAS)
- Infotainment and Cluster Displays
- Rear-Seat Entertainment Systems
- Automotive Navigation Systems
- Surround View Systems
Technical Specifications
Parameter
Value
Operating Temperature
-40°C to +105°C
Supply Voltage
1.8V, 3.3V
Data Rate
Up to 12 Gbps
Interface
FPD-Link III
Qualification
AEC-Q100 Grade 2
For developers and system integrators, the DS90UB941ASRTDRQ1 offers a solution that combines high-speed data handling with the reliability essential for automotive applications. Its advanced features and specifications make it a cornerstone for next-generation vehicle systems.