EN
  • EN
  • DE

MC9S08PA16AVTG

Part No MC9S08PA16AVTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843876-MC9S08PA16AVTG
Ultra Librarian 3D Model Ultra Librarian MC9S08PA16AVTG CAD Model

Description

Product Overview: NXP MC9S08PA16AVTG

The NXP MC9S08PA16AVTG is a versatile and powerful microcontroller designed to cater to a wide range of embedded applications. This device is part of the S08 family of 8-bit microcontrollers that combine a rich set of features with the convenience of a high-performance architecture. It is an ideal choice for designers looking for a cost-effective yet robust microcontroller solution.

At the heart of the MC9S08PA16AVTG lies a HCS08 CPU, which operates at speeds of up to 20 MHz. This core provides the computational power necessary for handling complex tasks and algorithms. With 16KB of flash memory, developers have ample space for application code, which is crucial for creating sophisticated programs without worrying about space constraints. Additionally, the device boasts 1KB of RAM, ensuring smooth and efficient operation even when dealing with multiple processes.

The microcontroller's feature set is further enhanced by its integrated peripherals. It includes a range of analog and digital modules, such as an 8-channel 10-bit Analog-to-Digital Converter (ADC) which allows for precise sensor readings and analog data processing. The inclusion of two Analog Comparators provides the capability for real-time signal comparison, which is essential in control systems and monitoring applications.

Connectivity is another strong suit of the MC9S08PA16AVTG. With a Serial Communications Interface (SCI) and an Inter-Integrated Circuit (I²C) bus, it offers options for serial communication, enabling the device to connect with other microcontrollers, sensors, and peripheral devices. This feature is particularly useful in applications that require data exchange or remote control.

For timing and control applications, the microcontroller includes a Timer/PWM module which can be used for tasks ranging from simple time-keeping to complex pulse width modulation for motor control. The device also features an Internal Clock Source (ICS) that simplifies system design by reducing the need for external clocking hardware.

Enclosed in a 16-pin TSSOP package, the MC9S08PA16AVTG is designed for space-constrained applications. Its low power consumption makes it suitable for battery-powered and portable devices. Whether it's for consumer electronics, industrial control systems, or automotive applications, this NXP microcontroller offers a reliable and efficient solution for your embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2144 $54.6480
105+ $0.9964 $104.6220
160+ $0.9653 $154.4480
215+ $0.9342 $200.8530
280+ $0.9030 $252.8400
375+ $0.8096 $303.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess