EN
  • EN
  • DE

MC9S08DZ96MLL

Part No MC9S08DZ96MLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 100LQFP / S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Bulk
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 87
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MC9S08
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2156-MC9S08DZ96MLL-FRE,NXPNXPMC9S08DZ96MLL
Standard Package 1
Win Source Part Number 1322877-MC9S08DZ96MLL
Ultra Librarian 3D Model Ultra Librarian MC9S08DZ96MLL CAD Model

Description

The NXP MC9S08DZ96MLL is a powerful and versatile 8-bit microcontroller that is part of NXP's S08D family, designed to offer an optimal balance of performance, power efficiency, and peripheral set for a wide range of applications. This microcontroller is particularly well-suited for automotive and industrial applications due to its robust feature set and high level of integration.

Key Features:

  • CPU: 8-bit HCS08 central processing unit with up to 40 MHz bus frequency, delivering robust processing capabilities for complex operations.
  • Flash Memory: 96 KB of on-chip flash memory, allowing ample space for application code and data storage.
  • RAM: 8 KB of Random Access Memory, providing sufficient working memory for real-time operations and data handling.
  • Timers: Multiple timing and control functions including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module for precise timing operations.
  • Communication Interfaces: Comprehensive set of communication modules, including two Serial Communication Interface (SCI) modules, an Inter-Integrated Circuit (I²C) bus module, and a Serial Peripheral Interface (SPI) module, enabling connectivity with a variety of peripheral devices.
  • Analog-to-Digital Converter: A 12-channel, 12-bit Analog-to-Digital Converter (ADC) for accurate conversion of analog signals to digital data.
  • Temperature Range: Operational across a wide temperature range, making it suitable for harsh environments.
  • Package: Available in a compact 64-pin LQFP package, which helps to minimize the footprint on the PCB and is ideal for space-constrained applications.

Applications:

The MC9S08DZ96MLL excels in a variety of applications, including but not limited to automotive control systems, industrial automation, sensor management, and consumer electronics. Its rich set of features allows designers to implement complex control algorithms, manage multiple sensor inputs, and maintain communication with other system components, all while maintaining low power consumption.

Development Support:

NXP provides extensive support for the MC9S08DZ96MLL microcontroller, including development tools, software libraries, and reference designs. This ensures a smooth development process, from initial prototyping to final product deployment.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess