EN
  • EN
  • DE

74VHC245APW

Part No 74VHC245APW
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 165679-74VHC245APW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC245APW CAD Model

Description

NXP 74VHC245APW Octal Bus Transceiver

The NXP 74VHC245APW is a high-performance, octal bus transceiver designed to provide bidirectional interfacing in multi-voltage and standard microprocessor-based systems. With its advanced Very-High-Speed CMOS (VHC) technology, it is optimized for high-speed data transfer and minimal power consumption, making it an ideal component for a wide range of applications that require efficient data exchange between two buses.

Key Features

  • Logic Type: The device is an octal bus transceiver with 3-state outputs, which means it can drive or receive data on eight separate channels, and the 3-state outputs allow for connection to a common bus without interference.
  • Operating Voltage: It operates at a wide range of voltages from 2.0V to 5.5V, providing compatibility with TTL levels and the ability to interface with both 5V and lower voltage systems.
  • High-Speed Performance: The 74VHC245APW boasts a high-speed data transfer capability, ensuring rapid communication between devices.
  • Power-Down Protection: Inputs and outputs include protection against the high-current draw that can occur if the device is powered down while outputs are active on the bus.
  • Low Power Consumption: The CMOS technology used in the device ensures low power dissipation, which is crucial for battery-operated and power-sensitive applications.
  • Package: It comes in a TSSOP20 (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

Applications

The versatility of the NXP 74VHC245APW makes it suitable for a variety of applications, including:

  • Memory interfacing in microprocessor systems
  • Data communication between different voltage domains
  • Signal buffering and driving for bus-oriented systems
  • Support for bidirectional data paths in computing and telecommunication systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74VHC245APW is no exception. The device meets strict industry standards for performance and reliability, ensuring that it can withstand the demands of both commercial and industrial operating environments.

With its combination of high-speed operation, low power consumption, and robust protection features, the NXP 74VHC245APW is a smart choice for designers looking to implement efficient and reliable data bus communication in their electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess