EN
  • EN
  • DE

MC9S08DZ32ACLC

Part No MC9S08DZ32ACLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 32KB Flash 3.3V/5V 32-Pin LQFP Tray / IC MCU 8BIT 32KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 10x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 788113-MC9S08DZ32ACLC
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08DZ32
Introduction Date August 28, 2008
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08DZ32ACLC CAD Model

Description

Product Overview: NXP MC9S08DZ32ACLC

The NXP MC9S08DZ32ACLC is a versatile and powerful microcontroller designed for a wide range of applications. This 8-bit MCU is part of the S08D family, which is well-known for its robustness, efficiency, and integration, making it an ideal choice for automotive and industrial control systems.

Key Features

  • CPU: At the heart of the MC9S08DZ32ACLC is an HCS08 core that can run up to 40 MHz, providing the computational power necessary for complex tasks.
  • Memory: It comes with 32KB of on-chip flash memory that is highly reliable and secure, alongside 2KB of RAM, ensuring smooth operation and sufficient space for program code and data handling.
  • Advanced Timer: The device includes a rich set of timers, including a 2-channel 16-bit timer/pulse-width modulator (TPM) and a 6-channel 16-bit TPM, offering precise control for a variety of time-sensitive operations.
  • Analog-to-Digital Converter: An integrated 12-channel, 12-bit ADC allows for accurate conversion of analog signals to digital, facilitating sensor interfacing and data acquisition.
  • Communication Interfaces: The MC9S08DZ32ACLC supports multiple communication protocols including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling easy connectivity with other devices and peripherals.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, making it suitable for various power environments.

Package and Temperature Range

The microcontroller comes in a compact 48-pin LQFP package, which is conducive to space-constrained applications. Additionally, it is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications

With its robust feature set, the NXP MC9S08DZ32ACLC is an excellent choice for applications that require a high level of integration and performance. Typical applications include automotive control systems, industrial automation, sensor management, and consumer electronics, among others.

Design Support

NXP provides comprehensive design support for the MC9S08DZ32ACLC, including technical documentation, development tools, and software libraries, to accelerate the development process and help engineers bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9049 $51.6196
10+ $10.5886 $105.8860
15+ $10.2577 $153.8655
21+ $9.9268 $208.4628
27+ $9.5960 $259.0920
35+ $8.6033 $301.1155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess