EN
  • EN
  • DE

MC9S08DV32CLH

Part No MC9S08DV32CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 32KB Flash 3.3V/5V 64-Pin LQFP Tray / IC MCU 8BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788110-MC9S08DV32CLH
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08DV32
Introduction Date April 23, 2008
ECCN 3A991
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S08DV32CLH CAD Model

Description

Product Overview: NXP MC9S08DV32CLH

The NXP MC9S08DV32CLH is a versatile and powerful microcontroller that is part of the MC9S08 series, designed to offer a high-performance solution for embedded systems. This 8-bit microcontroller is built on the HCS08 core and is tailored for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: The device operates with a HCS08 CPU core, which provides a robust platform for applications that require a mix of low power consumption and efficient processing capabilities.
  • Memory: It comes equipped with 32KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, it has 2KB of RAM for dynamic data storage.
  • Digital and Analog Peripherals: The MC9S08DV32CLH includes a variety of peripherals such as multiple-channel 10-bit Analog-to-Digital Converters (ADCs), Serial Communication Interface (SCI), and an Inter-Integrated Circuit (I²C) bus, providing excellent interfacing capabilities.
  • Timers: Enhanced timer functions including an 8-channel Timer/Pulse Width Modulator (TPM) module allow for precise event measurement and control, which is crucial for many real-time applications.
  • Operating Conditions: This microcontroller operates within a voltage range of 2.7V to 5.5V, making it suitable for various power environments and ensuring flexibility in system design.
  • Packaging: The MC9S08DV32CLH is available in a 64-pin LQFP (Low Profile Quad Flat Package), which is both space-efficient and amenable to automated assembly processes.
  • Temperature Range: It is designed to operate over the industrial temperature range, which ensures reliable performance under harsh conditions.

Applications

The NXP MC9S08DV32CLH is ideal for applications that require a combination of low power operation, advanced control, and high reliability. Its robust feature set makes it well-suited for:

  • Automotive control systems
  • Home automation and security
  • Industrial automation
  • Consumer electronics
  • Medical devices

In conclusion, the NXP MC9S08DV32CLH microcontroller is a highly capable component that offers designers a flexible and powerful platform for creating sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3490 $63.4900
23+ $5.2102 $119.8346
35+ $5.0474 $176.6590
48+ $4.8845 $234.4560
62+ $4.7216 $292.7392
82+ $4.2331 $347.1142
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess