EN
  • EN
  • DE

MC9S08AC32CPUE

Part No MC9S08AC32CPUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 32KB Flash 3.3V/5V 64-Pin LQFP Tray / IC MCU 8BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788091-MC9S08AC32CPUE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08AC32C
Introduction Date March 19, 2008
ECCN 3A991.a.2
Country of Origin China, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08AC32CPUE CAD Model

Description

The NXP MC9S08AC32CPUE is a versatile and powerful 8-bit microcontroller that is designed to cater to a wide range of applications requiring efficient embedded control. It is part of the MC9S08 series, which is known for its robust architecture, enhanced performance, and low power consumption. This microcontroller is an ideal choice for industrial control, automotive systems, home appliances, and consumer electronics.

Key Features:

  • CPU Speed: The MC9S08AC32CPUE operates at a CPU frequency of up to 40 MHz, providing swift processing capabilities suitable for time-sensitive tasks.
  • Flash Memory: It comes equipped with 32KB of on-chip flash memory, which is ideal for storing application code and data without the need for external memory components.
  • RAM: The microcontroller includes 2KB of RAM, offering sufficient space for runtime data manipulation and buffering.
  • I/O Ports: Multiple input/output ports are available, allowing for flexible interfacing with a variety of peripherals and sensors.
  • ADC: An integrated 10-bit analog-to-digital converter provides accurate analog signal measurement, essential for sensor interfacing and data acquisition tasks.
  • Timers: It features a range of timers including an 8-channel timer/pulse-width modulator (TPM) module for precise event timing and waveform generation.
  • Communication Interfaces: The MC9S08AC32CPUE supports various communication protocols including I2C, SPI, and SCI, enabling it to easily communicate with other microcontrollers and peripheral devices.
  • Operating Voltage: The device operates over a wide range of voltages from 3.0V to 5.5V, making it adaptable to different power environments and battery technologies.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +85°C.

Applications:

The MC9S08AC32CPUE is a highly adaptable microcontroller that can be used in various applications such as:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Medical devices
  • Portable instrumentation

With its rich set of features and capabilities, the NXP MC9S08AC32CPUE stands out as a microcontroller that delivers performance, efficiency, and flexibility, making it a top choice for designers and engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3853 $55.1559
7+ $15.0854 $105.5978
11+ $14.6140 $160.7540
15+ $14.1426 $212.1390
19+ $13.6712 $259.7528
25+ $12.2569 $306.4225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,416 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess