EN
  • EN
  • DE

MC9RS08KA1CSCR

Part No MC9RS08KA1CSCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor RS08
Core Size 8-Bit
Speed 10MHz
Peripherals LVD, POR, WDT
Number of I/O 4
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 63 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MC9RS08KA1
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809169-MC9RS08KA1CSCR
Ultra Librarian 3D Model Ultra Librarian MC9RS08KA1CSCR CAD Model

Description

Product Overview: NXP MC9RS08KA1CSCR

The NXP MC9RS08KA1CSCR is a highly integrated, robust microcontroller designed to cater to a wide range of applications requiring low power consumption and high-performance processing. This product is part of the RS08 family, which is well-known for its efficiency and reliability in embedded systems.

Key Features

  • Core: The MC9RS08KA1CSCR is built around a RS08 core, offering a streamlined and cost-effective solution for simple control applications. This 8-bit microcontroller operates at a maximum frequency of 20 MHz, providing a balance between power consumption and processing capability.
  • Memory: It comes with 1 KB of flash memory for program storage and 63 bytes of RAM for data processing, which is suitable for basic applications such as simple sensor interfacing, LED control, and other low-end embedded system tasks.
  • I/O Options: The device features multiple general-purpose input/output (GPIO) pins, allowing it to interface with a variety of peripherals and sensors.
  • Power Efficiency: Designed with power efficiency in mind, the MC9RS08KA1CSCR supports a wide voltage range from 1.8V to 3.6V, making it an excellent choice for battery-powered and portable devices.
  • Analog Features: It includes an analog comparator, which can be used for quick analog signal comparison and decision-making without the overhead of an analog-to-digital converter (ADC).
  • Package: The device is available in an 8-pin SC-70 package, which is ideal for space-constrained applications.
  • Temperature Range: It can operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.

Applications

The NXP MC9RS08KA1CSCR is versatile and can be used in various applications, including but not limited to:

  • Consumer Electronics
  • Home and Building Automation
  • Personal Health Devices
  • Low-power Portable Devices

With its combination of features, the MC9RS08KA1CSCR is an excellent choice for designers looking for a cost-effective, low-power, and easy-to-use microcontroller for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7069 $51.4311
46+ $2.2211 $102.1706
70+ $2.1517 $150.6190
97+ $2.0823 $201.9831
125+ $2.0128 $251.6000
167+ $1.8046 $301.3682
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,664 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess