EN
  • EN
  • DE

MC912DG128ACPVE

Part No MC912DG128ACPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Upward compatible with M68HC11 instruction set | IC MCU 16BIT 128KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor CPU12
Data Bus Width 16-Bit
Speed 8MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 8K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 16x8/10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MC912DG128
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220403-MC912DG128ACPVE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC912DG128ACPVE CAD Model

Description

Introducing the NXP MC912DG128ACPVE Microcontroller

The NXP MC912DG128ACPVE is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial control systems. This powerful MCU is part of the NXP 16-bit MC9S12D family, which is renowned for its robust architecture, exceptional reliability, and versatile features.

Core Features

  • 16-bit HCS12 Core: At the heart of the MC912DG128ACPVE lies the HCS12 core, which delivers efficient processing capabilities and supports a wide range of computing tasks.
  • 128 KB Flash Memory: Equipped with ample flash memory, this microcontroller offers sufficient space for complex programs and ensures reliable storage with its non-volatile memory.
  • 8 KB RAM: The integrated RAM provides quick data access and temporary data storage for smooth operation and multitasking.
  • Advanced Interrupt Capabilities: With its sophisticated interrupt handling system, the MCU ensures timely and efficient response to various events and external stimuli.
  • Multiple I/O Ports: The device boasts a range of input/output ports, enabling it to interface with sensors, actuators, and other peripherals in a system.
  • Integrated Peripherals: The MC912DG128ACPVE comes with an array of on-chip peripherals, such as timers, communication interfaces, and analog-to-digital converters, which greatly enhance its functionality.

Connectivity and Communication

The microcontroller supports a variety of communication protocols, including CAN, SPI, and I2C, making it highly adaptable for networking requirements within embedded systems. Its robust communication features allow for seamless data exchange and interoperability with other devices.

Automotive and Industrial Applications

With its rugged design and operational stability, the MC912DG128ACPVE is ideally suited for the harsh environments of automotive applications, such as engine control units, transmission control modules, and body electronics. Additionally, its precision and control make it a top choice for industrial automation, robotics, and process control systems.

Development and Support

Developers can take advantage of the comprehensive development tools and software support provided by NXP, including integrated development environments (IDEs), compilers, and debuggers, which streamline the process of programming and deploying the microcontroller in various applications.

In summary, the NXP MC912DG128ACPVE microcontroller is a versatile and reliable choice for engineers and designers who require a robust MCU with advanced features for complex automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $272.5564 $272.5564
2+ $244.3610 $488.7220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,579 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess