EN
  • EN
  • DE

MC912D60CCPVE

Part No MC912D60CCPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 60KB FLASH 112LQFP / CPU12 series Microcontroller IC 16-Bit 8MHz 60KB (60K x 8) FLASH 112-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC12
Package Tray
Product Status Not For New Designs
Core Processor CPU12
Core Size 16-Bit
Speed 8MHz
Connectivity CANbus, MI Bus, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 68
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x8/10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number MC912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2832-MC912D60CCPVE,MC912D60CCPVE-ND,935320355557
Standard Package 300
Win Source Part Number 1219540-MC912D60CCPVE
Ultra Librarian 3D Model Ultra Librarian MC912D60CCPVE CAD Model

Description

The NXP MC912D60CCPVE microcontroller is a highly integrated and efficient solution designed for automotive and industrial control systems. This powerful microcontroller is part of NXP's MC9S12D family, which is renowned for its robust architecture, versatility, and reliability in demanding applications.

Key Features

  • Core: Features a 16-bit HCS12 central processing unit (CPU), offering a perfect blend of processing power and energy efficiency for complex control tasks.
  • Memory: Comes with 60KB of on-chip flash memory, which is ideal for storing firmware and applications, and 2KB of RAM for efficient data handling and processing.
  • Oscillator: Includes an oscillator that provides a stable clock signal, essential for precise timing and control operations.
  • Input/Output: Boasts a rich set of I/O options, including multiple digital and analog interfaces, which allow for flexible connectivity with a wide range of peripherals and sensors.
  • Package: Encased in a 112-pin LQFP package, ensuring a compact footprint while providing ample connection points for system integration.

Advanced Capabilities

The MC912D60CCPVE microcontroller is equipped with advanced features that make it an ideal choice for complex applications:

  • Interrupts: Offers comprehensive interrupt handling capabilities, enabling the device to respond quickly to external events and changes in system status.
  • Timers: Includes multiple timers for accurate event scheduling and pulse width modulation, essential for motor control and other time-sensitive operations.
  • Debugging and Emulation: Supports advanced debugging and emulation features, which facilitate development and troubleshooting, reducing time-to-market.

Applications

With its robust feature set, the NXP MC912D60CCPVE microcontroller is suitable for a wide range of applications, including:

  • Automotive engine control units (ECUs)
  • Industrial automation systems
  • Robotics and motion control
  • Embedded systems requiring high reliability and performance

In conclusion, the NXP MC912D60CCPVE microcontroller represents a sophisticated solution for designers looking for a high-performance, feature-rich microcontroller that can withstand the rigors of automotive and industrial environments.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4120 $94.8240
3+ $38.9022 $116.7066
5+ $37.6865 $188.4325
7+ $36.4707 $255.2949
9+ $35.2551 $317.2959
11+ $31.6080 $347.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess