EN
  • EN
  • DE

MC908LK24CPBE

Part No MC908LK24CPBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 24KB Flash 3.3V/5V 64-Pin LQFP Tray / IC MCU 8BIT 24KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, IRSCI, SPI
Peripherals LCD, LVD, POR, PWM
Number of I/O 40
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
RAM Size 768 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788066-MC908LK24CPBE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908LK24
Introduction Date September 22, 2006
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908LK24CPBE CAD Model

Description

The NXP MC908LK24CPBE is a robust 8-bit microcontroller designed to offer a balance between performance, power consumption, and cost-effectiveness. It is part of NXP's MC9S08 family of microcontrollers which are well-known for their reliability and ease of use. This particular model is ideal for a wide range of applications including industrial control systems, automotive modules, consumer electronics, and smart sensors.

Key Features

  • CPU: 8-bit HC08 Central Processing Unit (CPU) provides a solid foundation for simple to moderately complex tasks, ensuring efficient handling of operations.
  • Flash Memory: 24 KB of on-chip flash memory offers ample space for application code and data storage, with the added benefit of in-circuit programmability.
  • RAM: 768 bytes of Random-Access Memory (RAM) enable dynamic data storage and smooth multitasking capabilities.
  • Speed: Up to 8 MHz bus frequency ensures swift execution of instructions and quick response times for time-sensitive applications.
  • I/O Ports: Multiple Input/Output ports provide the flexibility to interface with various peripherals and sensors, enhancing the microcontroller's adaptability to different use cases.
  • Power Efficiency: Designed with power-saving modes such as stop and wait modes, allowing for reduced power consumption during idle periods.
  • Operating Voltage: Supports a wide range of operating voltages from 2.7V to 5.5V, making it suitable for battery-operated devices and various power supply configurations.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Packaging: Comes in a 28-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into a variety of circuit boards.

Applications

The versatility of the NXP MC908LK24CPBE microcontroller allows it to be used in multiple domains. Its robust I/O capabilities make it suitable for interfacing with sensors, motors, and other peripherals in embedded systems. The microcontroller's reliability and programmable nature make it an excellent choice for automotive control systems, home automation, small-scale robotics, and custom DIY projects where a compact and efficient control unit is required.

With its combination of performance, power efficiency, and flexibility, the NXP MC908LK24CPBE is an excellent microcontroller for designers and engineers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7891 $61.1019
21+ $5.5706 $116.9826
33+ $5.3973 $178.1109
45+ $5.2229 $235.0305
58+ $5.0485 $292.8130
77+ $4.5264 $348.5328
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess