EN
  • EN
  • DE

MC908JL8MPE

Part No MC908JL8MPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP
Manufacturer NXP
Series HC08
Package Tube
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LED, LVD, POR, PWM
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 13x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name MC908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926396-MC908JL8MPE
Ultra Librarian 3D Model Ultra Librarian MC908JL8MPE CAD Model

Description

Introducing the NXP MC908JL8MPE Microcontroller

The NXP MC908JL8MPE microcontroller is a highly integrated, versatile and cost-effective solution designed for a wide array of applications. This 8-bit MCU is part of the HC08 family, which is well-known for its robustness and reliability. It is an ideal choice for designers looking for a microcontroller that offers a good balance between performance and power consumption.

Key Features:

  • Advanced CPU: The MC908JL8MPE is built around a high-performance HC08 CPU core, which operates at a maximum frequency of 8 MHz, providing efficient handling of instructions and tasks.
  • Memory: It comes equipped with 8KB of flash memory, which is ideal for storing firmware and applications. Additionally, it offers 256 bytes of RAM for dynamic data storage and smooth operation.
  • Robust I/O Capabilities: With 38 GPIO (General Purpose Input/Output) pins, this microcontroller can interface with a wide range of peripherals and sensors, making it highly adaptable to different project requirements.
  • Integrated Peripherals: The MC908JL8MPE includes a variety of built-in peripherals such as an 8-channel, 10-bit Analog-to-Digital Converter (ADC), a serial communications interface (SCI), and a timer module to support complex tasks without the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, it features several power-saving modes, which make it suitable for battery-operated devices.
  • Development Support: NXP provides comprehensive development tools and software support, including code libraries and development boards, to streamline the design process and reduce time to market.

Applications:

The flexibility and feature set of the NXP MC908JL8MPE make it an excellent choice for a variety of applications, such as consumer electronics, home appliances, industrial control systems, and automotive applications. Its robust I/O options and integrated peripherals allow for the development of complex and innovative products without compromising on cost or space.

Overall, the NXP MC908JL8MPE microcontroller is a powerful and reliable solution that offers designers the tools they need to create sophisticated and efficient electronic designs, all within a small form factor and at a competitive price point.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6565 $61.2520
19+ $6.2820 $119.3580
29+ $6.0857 $176.4853
40+ $5.8893 $235.5720
51+ $5.6930 $290.3430
68+ $5.1039 $347.0652
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 874 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess