EN
  • EN
  • DE

MC908GZ60CFJE

Part No MC908GZ60CFJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 32LQFP / HC08 HC08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 21
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC908
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1,250
Win Source Part Number 1322189-MC908GZ60CFJE
Ultra Librarian 3D Model Ultra Librarian MC908GZ60CFJE CAD Model

Description

Product Overview: NXP MC908GZ60CFJE Microcontroller

The NXP MC908GZ60CFJE is a powerful and versatile 8-bit microcontroller designed to cater to a wide range of applications. This microcontroller is part of the MC9S08GZ60 series, which is known for its robust performance and integration features. Ideal for industrial control, automotive, and consumer electronics, the MC908GZ60CFJE offers an excellent balance between processing power, energy efficiency, and cost-effectiveness.

Key Features:

  • CPU: The MC908GZ60CFJE is built around an HC08 central processing unit, offering a maximum CPU frequency of 40 MHz, which provides ample speed for complex tasks and real-time processing.
  • Memory: It comes with 60 KB of flash memory for program storage and 2 KB of RAM for data processing, ensuring smooth operation and sufficient space for most applications.
  • I/O Ports: The microcontroller features multiple input/output ports, including 54 general-purpose I/O pins, which allow for versatile connectivity options and peripheral control.
  • Timers: It has an array of timers, including an 8-channel, 16-bit timer/pulse width modulator (TPM) system, which is essential for managing time-sensitive tasks and PWM applications.
  • Analog-to-Digital Converter: An integrated 10-bit analog-to-digital converter (ADC) with 16 channels enables the MC908GZ60CFJE to interface with analog sensors and convert their readings into digital values for processing.
  • Communication Interfaces: The microcontroller supports various communication protocols, including I2C, SCI (Serial Communication Interface), and SPI (Serial Peripheral Interface), facilitating easy data exchange with other devices and systems.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, making it suitable for both low- and high-power applications.
  • Package: The MC908GZ60CFJE is available in an 80-pin QFP (Quad Flat Package), ensuring a compact footprint for space-constrained designs.

Applications:

The NXP MC908GZ60CFJE is designed to be a flexible solution for various applications. It is particularly well-suited for automotive control systems, home automation, industrial control, and smart sensors. Its robust set of features and communication options also make it an excellent choice for developing sophisticated consumer electronics that require reliable performance in a compact form factor.

With its combination of performance, integration, and flexibility, the NXP MC908GZ60CFJE microcontroller is an ideal choice for engineers and developers looking to create advanced, efficient, and cost-effective products.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess