EN
  • EN
  • DE
  • IT

LPC2106FBD48/01,15

Part No LPC2106FBD48/01,15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP / MCU 16-bit/32-bit ARM7TDMI-S RISC 128KB Flash 1.8V/3.3V 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2100
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 60MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.65 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 779994-LPC2106FBD48/01,15
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2106
Introduction Date March 03, 2003
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LPC2106FBD48/01,15 CAD Model

Description

NXP LPC2106FBD48/01,15 Product Overview

The LPC2106FBD48/01,15 is a robust microcontroller product from NXP Semiconductors, designed to cater to a wide array of embedded applications. This powerful microcontroller is a part of the LPC2100 family, which is well-known for its high performance and low power consumption. The LPC2106FBD48/01,15 is built on a 16/32-bit ARM7TDMI-S CPU with a real-time emulation and embedded trace support, which together offer an excellent speed of up to 70 MHz.

Key Features

  • Processor: 16/32-bit ARM7TDMI-S with a maximum frequency of 70 MHz.
  • Memory: It comes with 64 KB of on-chip static RAM and 128 KB of on-chip flash program memory.
  • Debugging: Embedded ICE RT and Embedded Trace interfaces offer comprehensive debugging features.
  • Timers: Multiple 32-bit timers, including an external event counter, a four-channel 16-bit PWM unit, and a watchdog timer.
  • Serial Communication: Features UARTs, SPI, and I2C serial interfaces for versatile communication options.
  • General Purpose I/O: Up to 47 GPIO pins for flexible interfacing with external devices.
  • Power Management: Integrated power control for reduced power consumption.
  • Package: Available in a compact 48-pin LQFP package.

Applications

The LPC2106FBD48/01,15 is designed for applications that require high-performance processing and low power consumption. It is ideal for industrial control, medical systems, access control, point-of-sale, and many other embedded applications. Its robust serial communication capabilities make it suitable for complex embedded systems that require reliable data transfer.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The LPC2106FBD48/01,15 microcontroller is produced with the highest standards of quality control and reliability, ensuring that it meets the rigorous demands of the industrial and commercial sectors. With its extensive support and documentation, engineers can confidently integrate this microcontroller into their designs, benefiting from its performance and efficiency.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9706 $113.9706
2+ $110.2941 $220.5882
3+ $106.6177 $319.8531
4+ $95.5882 $382.3528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess