The NXP MC908AZ32ACFU is a robust and versatile 8-bit microcontroller that provides an optimal balance between performance and power consumption. Designed to cater to a wide range of applications, from automotive to industrial control systems, this microcontroller is a go-to solution for designers looking for a reliable and cost-effective MCU.
Key Features
- CPU: 8-bit HC08 Central Processing Unit, which delivers a solid performance for handling complex tasks efficiently.
- Operating Frequency: Up to 8 MHz, which ensures swift processing and response times for time-sensitive operations.
- Flash Memory: 32 KB of on-chip flash memory, providing ample space for application code and data storage with the added benefit of in-circuit programmability.
- RAM: 1 KB of Random Access Memory, enabling efficient data manipulation and buffering.
- I/O Ports: Multiple general-purpose input/output ports, which offer flexibility in interfacing with peripherals and other devices.
- Timers: Integrated 16-bit timers with capture and compare capabilities, essential for precise event timing and pulse width modulation (PWM).
- Analog-to-Digital Converter: 8-channel, 10-bit ADC that allows for accurate conversion of analog signals into digital data, suitable for sensor interfacing and data acquisition tasks.
- Communication Interfaces: Includes a Serial Communication Interface (SCI) and a Serial Peripheral Interface (SPI), facilitating easy data exchange with other microcontrollers and peripheral devices.
- Supply Voltage: Operates at 2.7V to 5.5V, making it compatible with a range of power supplies and ensuring energy-efficient operation.
- Package: Offered in a compact 64-QFP (Quad Flat Package), it provides a space-saving solution without compromising on functionality.
Applications
The versatility of the MC908AZ32ACFU makes it well-suited for a variety of applications, including but not limited to automotive systems, home appliances, security systems, and industrial automation. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic designs.
With NXP's commitment to quality and long-term availability, the MC908AZ32ACFU is a reliable choice for both new designs and legacy system upgrades, providing a seamless integration path with minimal design risks.