EN
  • EN
  • DE

MC8641HX1333JE

Part No MC8641HX1333JE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.333GHZ 994BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 994-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e600
Speed 1.333GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 994-BCBGA, FCCBGA
Case / Package 994-FCCBGA (33x33)
Family Name MC864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 8
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926381-MC8641HX1333JE
Ultra Librarian 3D Model Ultra Librarian MC8641HX1333JE CAD Model

Description

Product Overview: NXP MC8641HX1333JE

The NXP MC8641HX1333JE is a high-performance, power-efficient embedded processor that is part of the PowerQUICC™ III family of products. This processor is designed to meet the demanding requirements of networking, telecommunications, and industrial applications. With its integrated communications processor module (CPM), it offers a versatile solution for a wide range of communication protocols.

Key Features

  • Core: The MC8641HX1333JE is built around the e600 core, which is a high-speed Power Architecture® processor core with speeds up to 1.33 GHz, delivering exceptional computing power and efficiency for embedded applications.
  • Cache: It includes a large 1 MB L2 cache that can be configured as an L2 cache or as a memory-mapped SRAM, providing flexibility and improved performance for complex tasks.
  • Memory Support: The processor supports DDR2 memory with data rates up to 667 MHz, ensuring high-speed access to memory for data-intensive tasks.
  • Integrated Peripherals: It comes with a rich set of integrated peripherals including dual Gigabit Ethernet controllers, Serial RapidIO®, and PCI Express® interfaces, enabling high-speed connectivity and data transfer with other components in the system.
  • Security: An advanced security engine supports a variety of algorithms, including DES, 3DES, AES, MD5, SHA-1/2, and RSA, to ensure secure data communication and processing.
  • Power Efficiency: This processor is designed with power-saving features that reduce overall power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the NXP MC8641HX1333JE makes it ideal for a multitude of applications such as network routers, switches, access devices, printing imaging, and storage systems. Its advanced security features also make it suitable for applications that require secure transactions and communications.

Conclusion

In conclusion, the NXP MC8641HX1333JE is a robust and reliable processor that provides the performance required for high-end embedded applications. Its integration of multiple communication interfaces, along with its power efficiency and security capabilities, makes it a compelling choice for designers looking to develop sophisticated and secure systems.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
IBM
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess