EN
  • EN
  • DE

MC7447AVS1333LB

Part No MC7447AVS1333LB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 1.333GHZ 360LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 360-FCCLGA (25x25)
Manufacturer NXP
Series MPC74xx
Package Tray
Core Processor PowerPC G4
Speed 1.333GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-CLGA, FCCLGA
Case / Package 360-FCCLGA (25x25)
Family Name MC744
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926228-MC7447AVS1333LB
Ultra Librarian 3D Model Ultra Librarian MC7447AVS1333LB CAD Model

Description

The MC7447AVS1333LB is a high-performance microprocessor from NXP Semiconductors, renowned for its robust architecture and versatile applications. This processor is part of the MPC74xx family, which is well-known for its PowerPC RISC architecture, offering an excellent balance of computing power and energy efficiency.

Key Features

  • CPU Speed: The processor operates at a frequency of 1.333 GHz, which provides a swift response for complex computations and multitasking environments.
  • L2 Cache: It comes with an integrated 512 KB L2 cache, which significantly enhances the data processing speed by reducing the time to access frequently used data.
  • Power Architecture: Built on the PowerPC RISC architecture, the MC7447AVS1333LB delivers a powerful computing experience for embedded systems, while maintaining efficiency and reducing power consumption.
  • Thermal Management: The processor includes advanced thermal management features, ensuring reliable performance even under high-load operations.

Applications

The versatility of the MC7447AVS1333LB makes it suitable for a wide array of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • High-performance computing platforms
  • Embedded control systems
  • Telecommunications infrastructure
  • Aerospace and defense systems

Reliability and Support

NXP Semiconductors is committed to providing long-term reliability and support for their products. The MC7447AVS1333LB is backed by NXP's dedication to quality, ensuring that it meets the stringent requirements of industrial and commercial applications. Additionally, NXP provides comprehensive technical support and documentation, making integration and development with the MC7447AVS1333LB as seamless as possible.

Conclusion

With its robust performance, efficient power consumption, and versatile application range, the MC7447AVS1333LB stands out as a premier choice for designers and engineers looking to integrate a powerful processor into their next-generation systems. NXP's commitment to quality and support further enhances the value of this microprocessor, making it a reliable and future-proof component for a multitude of demanding applications.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Lowest to $53.7967
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess