EN
  • EN
  • DE

MC7410TVU400LE

Part No MC7410TVU400LE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 400MHZ 360FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 400MHz 360-CBGA (25x25)
Manufacturer NXP
Series MPC74xx
Package Tray
Part Status Obsolete
Core Processor PowerPC G4
Speed 400MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 360-BCBGA, FCCBGA
Case / Package 360-CBGA (25x25)
Family Name MC741
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 44
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883563-MC7410TVU400LE
Ultra Librarian 3D Model Ultra Librarian MC7410TVU400LE CAD Model

Description

The NXP MC7410TVU400LE is a high-performance, power-efficient microprocessor designed to meet the rigorous demands of modern computing applications. This advanced microprocessor is part of NXP's renowned PowerPC family, renowned for its robust architecture and exceptional reliability. It is an ideal choice for embedded systems, telecommunications, and high-end computing tasks that require a combination of speed, efficiency, and stability.

Key Features

  • Architecture: The MC7410TVU400LE is built on the PowerPC architecture, which is known for its RISC (Reduced Instruction Set Computer) technology, enabling it to deliver high performance with a simplified instruction set.
  • Clock Speed: With a clock speed of 400 MHz, this microprocessor can process instructions quickly, making it suitable for time-sensitive applications.
  • Cache Memory: It comes equipped with integrated cache memory, including a 1MB L2 cache, which helps in speeding up data access times and overall system responsiveness.
  • Power Efficiency: Designed with power efficiency in mind, the MC7410TVU400LE is suitable for applications where energy consumption is a critical factor, such as portable and battery-operated devices.
  • Thermal Management: The microprocessor features advanced thermal management capabilities, ensuring stable operation even under high load conditions.

Applications

The versatility of the NXP MC7410TVU400LE makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Embedded Control Systems
  • Networking and Telecommunications Equipment
  • High-Performance Computing Platforms
  • Industrial Automation
  • Medical Devices

Quality and Reliability

NXP is committed to delivering products that exceed industry standards for quality and reliability. The MC7410TVU400LE is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the highest performance and durability benchmarks. With NXP's reputation for excellence, customers can trust the MC7410TVU400LE for their critical applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess