EN
  • EN
  • DE

MC68HC908SR12CFA

Part No MC68HC908SR12CFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 12KB Flash 5V 48-Pin LQFP / IC MCU 8BIT 12KB FLASH 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI
Peripherals LVD, POR, PWM, Temp Sensor
Number of I/O 31
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 787919-MC68HC908SR12CFA
Popularity Medium
Supply and Demand Status Limited
Family Name MC908
Introduction Date April 03, 2001
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908SR12CFA CAD Model

Description

NXP MC68HC908SR12CFA Microcontroller

The NXP MC68HC908SR12CFA is a highly integrated, high-performance microcontroller designed for a wide range of applications that require robust operation, efficiency, and versatility. This microcontroller is part of the HC08 family, which is well-known for its user-friendly architecture and ease of use, making it an excellent choice for both beginners and experienced engineers.

At the heart of the MC68HC908SR12CFA is an efficient 8-bit processing core that can operate at a maximum frequency of 8 MHz. Its architecture is optimized for low-power consumption, which is essential for battery-powered and portable devices. It also features a wide operating voltage range from 2.7V to 5.5V, providing flexibility in various power supply conditions.

This microcontroller comes equipped with 12 KB of flash memory, allowing for ample space to store application code and data. The non-volatile flash memory is particularly advantageous for applications that require frequent code updates or data storage that must be preserved during power cycles. Additionally, the device includes 512 bytes of RAM, ensuring smooth and efficient operation when handling temporary data and variables.

The MC68HC908SR12CFA offers a rich set of peripherals, including:

  • Multiple I/O ports: These are configurable and can be used for interfacing with various external devices, sensors, and actuators.
  • Serial communication interface (SCI): For easy communication with other microcontrollers, computers, and peripherals through protocols such as RS-232 or RS-485.
  • 8-channel, 8-bit analog-to-digital converter (ADC): Enabling the microcontroller to interface with analog sensors and convert their signals to digital values for processing.

For enhanced functionality, the MC68HC908SR12CFA also includes a watchdog timer to ensure the system remains operational by preventing software lock-up, and a timer interface module that can be used for tasks like PWM generation, event counting, and time measurement.

With its robust feature set and NXP's commitment to quality, the MC68HC908SR12CFA is an excellent choice for applications in automotive control systems, industrial automation, consumer electronics, and many other embedded systems that require a reliable and efficient microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess