EN
  • EN
  • DE

MC74HC107N

Part No MC74HC107N
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 14DIP / Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Function Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74HC107
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883658-MC74HC107N
Ultra Librarian 3D Model Ultra Librarian MC74HC107N CAD Model

Description

Product Overview - MC74HC107N

The MC74HC107N is a high-performance integrated circuit from ON Semiconductor, renowned for their reliable and innovative semiconductor solutions. This device is part of the high-speed CMOS family and is designed to deliver the functionality of dual J-K flip-flops with clear. The MC74HC107N is a versatile component suitable for a wide range of digital applications, including counters, registers, and toggle circuits.

Key Features

  • Logic Type: Dual J-K Flip-Flop with Clear
  • Operating Voltage: 2V to 6V, accommodating a variety of logic level requirements and making it suitable for battery-operated devices.
  • High Noise Immunity: Characteristic of CMOS technology, providing stable operation in noisy environments.
  • Low Power Consumption: The device features a low power dissipation, making it ideal for power-sensitive applications.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, ensuring compatibility with various logic families.
  • High-Speed Performance: Equivalent to LSTTL counterparts, facilitating seamless integration in high-speed systems.
  • Standard Pin Configuration: The MC74HC107N is offered in a 14-pin DIP package, allowing for easy implementation in standard breadboards and sockets.
  • Pb-Free Package: The device comes in a lead-free package, adhering to environmental regulations and promoting sustainability.

Applications

The MC74HC107N is ideal for use in a variety of digital circuits and can be implemented in applications such as:

  • Control systems
  • Timing circuits
  • Sequential logic operations
  • Toggle and control functions
  • Counters and registers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HC107N is manufactured with the industry's highest standards, ensuring reliability and performance in demanding applications. Whether you're designing consumer electronics, automotive systems, or complex industrial equipment, the MC74HC107N from ON Semiconductor is a trusted choice for your digital logic needs.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess