EN
  • EN
  • DE

MC68HC908JL8CFA

Part No MC68HC908JL8CFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series HC08
Package Tray
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LED, LVD, POR, PWM
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 13x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926211-MC68HC908JL8CFA
Ultra Librarian 3D Model Ultra Librarian MC68HC908JL8CFA CAD Model

Description

Overview of NXP MC68HC908JL8CFA Microcontroller

The NXP MC68HC908JL8CFA is a powerful and versatile 8-bit microcontroller that is part of the HC08 family, designed to offer a high-performance solution for embedded control applications. This microcontroller is built on a high-density, non-volatile, CMOS technology and is specifically tailored to excel in operations that require a mix of analog and digital functionalities.

Key Features

  • Core: The device features a HC08 core, which is a high-performance 8-bit architecture providing a good balance between speed and power efficiency.
  • Memory: It comes with 8KB of on-chip Flash memory, which is ideal for storing firmware and application code, and 256 bytes of RAM for variable storage.
  • Clock Speed: The microcontroller operates at a maximum internal bus frequency of 8 MHz, ensuring swift processing for time-sensitive tasks.
  • I/O Ports: A variety of input/output options are available with 38 general-purpose I/O pins, providing flexibility for interfacing with external devices and peripherals.
  • Analog Features: The device includes an 8-channel, 10-bit analog-to-digital converter (ADC), enabling it to handle analog signals in applications like sensor interfacing.
  • Timers: Equipped with a 16-bit timer system that includes input capture, output compare, and pulse-width modulation (PWM) capabilities, which are essential for timing and control operations.
  • Communication: For communication purposes, it supports serial peripheral interface (SPI) and serial communication interface (SCI), facilitating easy data exchange with other microcontrollers and peripherals.
  • Low Power Modes: It offers multiple low power modes, including stop and wait modes, which are crucial for battery-powered and energy-saving applications.
  • Packaging: The MC68HC908JL8CFA is available in a 48-pin LQFP package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the NXP MC68HC908JL8CFA makes it an ideal choice for a wide range of applications, including but not limited to industrial control systems, automotive modules, consumer electronics, and smart sensors. Its robust set of features and capabilities ensures that designers can implement complex control algorithms and communication protocols with ease, making it a go-to solution for sophisticated embedded system designs.

Overall, the NXP MC68HC908JL8CFA is a reliable and efficient microcontroller that combines analog and digital functionality, offering developers a flexible platform for creating innovative and responsive embedded systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess