EN
  • EN
  • DE

MC68HC908GR4CFAE

Part No MC68HC908GR4CFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 21
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 6x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 1073748-MC68HC908GR4CFAE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC68HC908GR4CFAE CAD Model

Description

Product Overview: MC68HC908GR4CFAE

The MC68HC908GR4CFAE is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust architecture and versatile features designed to cater to a wide range of embedded applications. This MCU is part of the MC68HC08 family, which is well-known for its user-friendly interface and efficient operation.

Key Features:

  • Core: The MC68HC908GR4CFAE is built around an 8-bit HC08 central processing unit (CPU), which provides a perfect balance between processing power and power consumption, making it ideal for battery-operated devices.
  • Memory: It comes with 4KB of on-chip flash memory, which is not only reprogrammable but also offers the convenience of in-circuit programming. Additionally, it includes 128 bytes of RAM, ensuring smooth data processing and storage.
  • I/O Ports: The device boasts multiple input/output ports, including 32 general-purpose I/O pins that provide flexibility in interfacing with external peripherals and devices.
  • Timers: Integrated into the MCU are versatile timer systems which include an 8-channel, 16-bit timer interface module (TIM) that supports a variety of timing and pulse-width modulation (PWM) tasks.
  • Communication Interfaces: For communication, it offers a serial communications interface (SCI) that enables easy data exchange with other devices, making it suitable for networked applications.
  • Power Management: The MC68HC908GR4CFAE is designed with power-saving features such as stop and wait modes, which are crucial for extending battery life in portable applications.
  • Analog-to-Digital Converter (ADC): It includes an onboard 8-channel, 8-bit ADC, providing the capability to interface with analog sensors and convert their signals for digital processing.
  • Operating Conditions: The MCU operates over a wide voltage range and temperature, ensuring reliable performance across various environments and applications.

Applications:

The MC68HC908GR4CFAE MCU is suitable for a broad spectrum of applications, including but not limited to consumer electronics, industrial control systems, automotive modules, and smart sensors. Its robust feature set ensures that designers can leverage its capabilities for innovative and efficient product designs.

Package and Quality:

This MCU is available in a 44-pin QFP (Quad Flat Package), providing a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the MC68HC908GR4CFAE meets the high standards required for reliable and consistent performance in critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess