EN
  • EN
  • DE

MC68HC711K4CFU4

Part No MC68HC711K4CFU4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB OTP 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC11 series Microcontroller IC 8-Bit 4MHz 24KB (24K x 8) OTP 80-QFP (14x14)
Manufacturer NXP
Series HC11
Package Tray
Part Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 4MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 62
Program Memory Size 24KB (24K x 8)
Program Memory Type OTP
EEPROM Size 640 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package 80-QFP (14x14)
Family Name MC68
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883545-MC68HC711K4CFU4
Ultra Librarian 3D Model Ultra Librarian MC68HC711K4CFU4 CAD Model

Description

The NXP MC68HC711K4CFU4 is a versatile and high-performance microcontroller that is part of NXP's HC11 family of 8-bit microcontrollers. Designed for a wide range of applications, this microcontroller combines a rich feature set with robust performance to meet the stringent requirements of embedded control systems.

Key Features

  • Central Processing Unit: The MC68HC711K4CFU4 is built around a powerful HC11 CPU core, providing efficient processing capabilities and support for a broad set of instructions tailored for embedded control applications.
  • On-Chip Memory: It comes equipped with 4KB of EEPROM, 256 bytes of RAM, and 192 bytes of additional EEPROM dedicated to the on-chip peripheral functions. This combination allows for flexible and reliable data storage and management without the need for external memory components.
  • Advanced Timer Functions: The device includes a 16-bit timer system with input capture, output compare, and pulse accumulator features that facilitate precise timing and control operations.
  • Analog-to-Digital Converter: An 8-channel, 8-bit A/D converter enables the microcontroller to interface with analog sensors and transducers, making it ideal for data acquisition and control applications.
  • Communication Interfaces: For communication, the microcontroller provides a serial communication interface (SCI) and a serial peripheral interface (SPI), allowing for flexible connectivity with other devices and peripherals.
  • Power Management: The MC68HC711K4CFU4 includes power-saving modes such as stop and wait modes, which help in reducing power consumption for battery-powered applications.
  • Package: This microcontroller is available in a 84-pin PLCC package, which is suitable for space-constrained applications while still providing ample I/O lines for interfacing with external components.

Applications

The NXP MC68HC711K4CFU4 is ideal for a variety of applications, including but not limited to automotive control systems, industrial automation, robotics, consumer electronics, and medical devices. Its robust feature set and ease of integration make it a preferred choice for engineers and developers working on sophisticated control and monitoring systems.

Overall, the NXP MC68HC711K4CFU4 microcontroller is a reliable and capable component that offers a balanced mix of performance, power efficiency, and integration, making it a solid choice for your embedded system design.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess