EN
  • EN
  • DE

MC68HC16Z1CPV16

Part No MC68HC16Z1CPV16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Symbols and Operators, CPU16 Register Mnemonics | IC MCU 16BIT ROMLESS 144LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor CPU16
Data Bus Width 16-Bit
Speed 16MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 16
Program Memory Type ROMless
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MC68HC16
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1218972-MC68HC16Z1CPV16
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC16Z1CPV16 CAD Model

Description

The NXP MC68HC16Z1CPV16 is a high-performance microcontroller tailored for embedded control systems. This 16-bit microcontroller, hailing from NXP Semiconductors, a leader in automotive and industrial electronics, is designed to offer a balanced combination of computing power, input/output (I/O) capabilities, and energy efficiency, making it an ideal choice for a wide range of applications.

Key Features:

  • CPU: At the heart of the MC68HC16Z1CPV16 is a powerful 16-bit CPU, which ensures smooth and efficient handling of complex tasks and algorithms.
  • Clock Speed: The microcontroller operates at a clock speed of 16 MHz, providing a solid foundation for applications requiring quick data processing and real-time control.
  • Memory: It comes equipped with an ample memory capacity, including integrated RAM and EEPROM, facilitating robust data storage and retrieval operations without the need for additional external memory components.
  • I/O Ports: A variety of input/output ports are available, enabling the microcontroller to interface with sensors, actuators, and other peripherals, thus providing flexibility in system design.
  • Power Efficiency: Designed with power efficiency in mind, the MC68HC16Z1CPV16 is suitable for battery-operated devices or energy-sensitive applications, ensuring optimal performance without excessive power consumption.
  • Package: The device is packaged in a 144-pin LQFP (Low Profile Quad Flat Package), which offers a compact footprint while still providing sufficient pin access for complex circuit designs.

Applications:

The NXP MC68HC16Z1CPV16 microcontroller is incredibly versatile and can be used in various applications, such as:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Medical devices
  • Telecommunications

Overall, the MC68HC16Z1CPV16 from NXP is a reliable and robust microcontroller that offers the performance and features necessary to drive modern embedded systems. Its combination of processing power, memory options, and energy efficiency makes it a top choice for designers and engineers looking to develop advanced electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess