EN
  • EN
  • DE

MC68EN360RC33L

Part No MC68EN360RC33L
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 33MHZ 241PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU32+ Microprocessor IC series 1 Core, 32-Bit 33MHz 241-PGA (47.24x47.24)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Obsolete
Core Processor CPU32+
Speed 33MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 241-BEPGA
Case / Package 241-PGA (47.24x47.24)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883527-MC68EN360RC33L
Ultra Librarian 3D Model Ultra Librarian MC68EN360RC33L CAD Model

Description

Introducing the NXP MC68EN360RC33L Integrated Processor

The NXP MC68EN360RC33L is a versatile and powerful integrated microprocessor designed to cater to the demanding needs of embedded control applications. This processor is part of the NXP QUICC family, which is renowned for its high-performance capabilities and efficient data processing.

Key Features:

  • High-Performance Core: At the heart of the MC68EN360RC33L is a 32-bit CPU32+ core, which delivers exceptional processing power at a clock speed of 33 MHz, ensuring that your applications run smoothly and effectively.
  • Integrated Communications: This processor comes equipped with a rich set of communication interfaces, including Ethernet, UART, and IDMA channels, facilitating versatile connectivity options for a variety of networked applications.
  • On-Chip Memory Management: With a built-in memory controller, the MC68EN360RC33L supports a range of external memory interfaces, allowing for flexible memory expansion and efficient data management.
  • System Integration: Designed to simplify system design, this processor integrates multiple peripheral functions onto a single chip, reducing the need for additional components and saving on system costs and complexity.

Applications:

The NXP MC68EN360RC33L is ideal for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Automotive systems
  • Medical equipment

Reliability and Support:

NXP is known for its commitment to quality and reliability, and the MC68EN360RC33L is no exception. It is manufactured to the highest standards to ensure it meets the rigorous requirements of industrial and commercial applications. In addition, NXP provides comprehensive technical support for this product, including detailed documentation, application notes, and design resources to assist developers in integrating this processor into their designs.

Whether you're developing advanced communication systems or sophisticated control applications, the NXP MC68EN360RC33L offers the performance, integration, and reliability to make your project a success.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess