EN
  • EN
  • DE

XPC823VR66B2T

Part No XPC823VR66B2T
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 66MHZ 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Manufacturer NXP
Series MPC8xx
Package Tray
Part Status Obsolete
Core Processor PowerPC
Speed 66MHz
Operating Temperature Range 0°C ~ 95°C (TA)
Package 256-BBGA
Case / Package 256-PBGA (23x23)
Family Name XPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939834-XPC823VR66B2T
Ultra Librarian 3D Model Ultra Librarian XPC823VR66B2T CAD Model

Description

The NXP XPC823VR66B2T is a highly integrated microprocessor that is part of NXP's renowned PowerQUICC family, designed for versatile and high-performance applications. This sophisticated piece of technology is ideal for embedded systems that require a balance of power efficiency and processing capability.

Key Features

  • Core: The XPC823VR66B2T is built around a robust PowerPC core, which operates at a frequency of 66 MHz, providing a solid foundation for both computational tasks and control-oriented processes.
  • Integrated Memory Controller: It includes an integrated memory controller that supports a variety of memory types, including SDRAM, FLASH, and ROM, allowing for flexible system design and memory expansion.
  • On-Chip Peripherals: A suite of on-chip peripherals enhances its capabilities, such as multiple serial communication interfaces, an I2C bus interface, and a System Integration Unit (SIU) that simplifies system-level integration.
  • Connectivity: For connectivity, the processor offers Ethernet and HDLC/SDLC protocols, making it suitable for networking applications that demand reliable data transmission.
  • Power Management: The XPC823VR66B2T features advanced power management capabilities that allow for reduced power consumption during idle periods, making it an energy-efficient choice for power-sensitive applications.

Applications

The versatility of the NXP XPC823VR66B2T makes it an excellent choice for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Networking Equipment
  • Wireless Infrastructure
  • Automotive Control Units
  • Embedded Computing

Quality and Reliability

NXP is known for its commitment to quality, and the XPC823VR66B2T is no exception. It is designed to meet the rigorous demands of industrial and automotive markets, ensuring high reliability and performance under various environmental conditions. With its robust feature set and NXP's support, the XPC823VR66B2T is a smart choice for developers looking to create sophisticated systems with long-term stability.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess