EN
  • EN
  • DE

FPF2C110BI07AS2

Part No FPF2C110BI07AS2
Manufacturer ON Semiconductor
Catalog IGBTs - Modules
Description IGBT MODULE 650V 40A 300W F2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features IGBT Module - Half Bridge 650 V 40 A 300 W Through Hole F2
Manufacturer ON Semiconductor
Package Tray
Operating Temperature Range -40°C ~ 150°C
Mounting Through Hole
Package 30-DIP Module
Case / Package F2
Family Name FPF2C110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919258-FPF2C110BI07AS2
Ultra Librarian 3D Model Ultra Librarian FPF2C110BI07AS2 CAD Model

Description

ON Semiconductor FPF2C110BI07AS2 Intelligent Power Switch

The ON Semiconductor FPF2C110BI07AS2 is a highly integrated, advanced intelligent power switch designed for a wide range of applications requiring efficient power distribution and control. This robust component combines protection features with high-performance switching capabilities, making it an ideal choice for automotive, industrial, and smart home systems that demand reliability and precision.

Constructed with ON Semiconductor's cutting-edge technology, the FPF2C110BI07AS2 offers a low RDS(on) characteristic, which ensures minimal power loss and heat generation during operation, enhancing the overall efficiency of the system. The device operates as a high-side switch, which allows for straightforward implementation into existing circuit designs without the need for complex ground connections.

The FPF2C110BI07AS2 integrates several protective features that safeguard the system against a variety of electrical hazards. Overcurrent protection is provided to prevent damage from excessive current flow, while thermal shutdown is included to protect against overheating. Additionally, this intelligent power switch includes under-voltage lockout (UVLO) to ensure stable operation even during voltage fluctuations and overvoltage events.

With a wide operating voltage range, the FPF2C110BI07AS2 is versatile enough to accommodate various supply voltages, making it suitable for multi-voltage systems. The switch also boasts a fast switching speed, which is critical for applications that require rapid response times.

For diagnostic and status reporting, the FPF2C110BI07AS2 features a fault status output that alerts the system controller in the event of an abnormal condition. This allows for quick intervention and system maintenance, thus reducing downtime and improving overall system reliability.

The compact package of the FPF2C110BI07AS2 conserves valuable board space and is designed for easy integration into a variety of circuit layouts. Its robust construction ensures that it can withstand the rigors of harsh environments, making it an excellent choice for applications that require a durable and dependable power switching solution.

Whether you're designing an automotive power distribution module, an industrial control system, or a smart appliance, the ON Semiconductor FPF2C110BI07AS2 intelligent power switch provides the performance, protection, and reliability required to meet the demands of your application.

You May Also Be Interested in

Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Microsemi Corporation
Phase leg Trench + Field Stop IGBT Power Module
Lowest to $183.9880
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Infineon Technologies
IGBT MODULE
Need more? Email Us
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
IXYS
IGBT MOD 1200V 43A ISOPLUS247
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess