EN
  • EN
  • DE

MC68EN360CRC25L

Part No MC68EN360CRC25L
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M683xx Processor RISC 32bit 0.57um 25MHz 241-Pin PGA Tray / IC MPU M683XX 25MHZ 241PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor CPU32+
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
Voltage - I/O 5.0V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 241-BEPGA
Manufacturer Package 241-PGA (47.24x47.24)
Additional Interfaces SCC, SMC, SPI
Win Source Part Number 787868-MC68EN360CRC25L
Popularity Medium
Supply and Demand Status Limited
Family Name MC68EN360
Introduction Date December 13, 1999
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68EN360CRC25L CAD Model

Description

The MC68EN360CRC25L is a versatile integrated communication controller from NXP Semiconductors, designed to deliver high-performance networking capabilities to embedded systems. This controller is part of the QUICC family (Quad Integrated Communications Controller) and provides a comprehensive solution for managing data communication over Ethernet networks.

Key Features:

  • Integrated Ethernet Controller: It comes with an on-chip Ethernet controller that supports 10BASE-T and 100BASE-TX Fast Ethernet standards, enabling quick and efficient network communication.
  • High-Performance Processor: At its core, the MC68EN360CRC25L is powered by a 32-bit CPU32 core, which is a derivative of the Motorola 68000 microprocessor. This ensures robust processing capabilities for data-intensive tasks.
  • System Integration: The device integrates multiple communication interfaces and peripherals, reducing the need for additional external components and simplifying system design.
  • Flexible Memory Interface: It offers a flexible memory interface that supports a variety of memory types, including DRAM, SRAM, EPROM, and Flash memory, providing designers with options to best suit their system requirements.
  • Programmable Serial Channels: The controller features serial communication channels that can be programmed to support a range of serial protocols, such as UART, HDLC, and more, facilitating versatile connectivity options.
  • Low Power Consumption: Designed for efficiency, the MC68EN360CRC25L operates with low power consumption, making it suitable for power-sensitive applications.
  • 25 MHz Operating Frequency: The device operates at a frequency of 25 MHz, offering a balanced performance for embedded networking applications.

Applications:

The MC68EN360CRC25L is ideal for use in a variety of applications where reliable network communication is crucial. This includes industrial control systems, factory automation, robotics, telecommunications infrastructure, and automotive networks. Its robust feature set and integration capabilities make it a preferred choice for designers looking to enhance networking functions in their embedded systems.

Package and Quality:

Encased in a reliable BGA package, the MC68EN360CRC25L is designed for longevity and durability in challenging environments. NXP's commitment to quality ensures that this controller meets the stringent requirements of industrial and automotive-grade components, providing a trusted solution for your networking needs.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
IBM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess